Samsung logo

Samsung S8000 7,87 cm (3.1") Bada 1080 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120672
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung S8000 7,87 cm (3.1") Bada 1080 mAh Black:

S8000 Jet Rose Black, Smartphone, 3.1" AMOLED 16M Full Touchscreen, 5MP Camera, Qualcomm 800MHz, 2GB Memory, MicroSD (16GB), GSM/HSDPA, 802.11 b/g

Samsung S8000 7,87 cm (3.1") Bada 1080 mAh Black:

Ultra Brilliant Dispay, Samsung AMOLED
- Vivid colour & outstanding luminescence on 3.1” wide display
- Longer battery life
- High resolution WVGA: 800x480

800MHz Application Processor
- Powerful & instant multimedia
- Fast 3D touch and motion-response interface
- Simultaneous & seamless applications

DVD-Like Video Playback & Recording
- Instant download & playback by DivX, Xvid without conversion
- MPEG4, H.263, H.264, WMV, DivX, XviD Multi-format files

Internet Browsing with One-finger Zoom
- Supports Adobe Flash
- Multiple/Background downloads
- Online widgets
- Multi-window (up to 5 pages)
- AdBlocker
- Zooming up to 4 times

Smartphone features
- Multi-tasking Manager
- Microsoft® Exchange ActiveSync® for over the air sync'ing with your Exchange server

Dynamic User Interface
- TOUCHWIZ 2.0, featuring Media Gate 3D, Motion Gate, Smart Unlock
- Quick touch response from the 800MHz processor
- 3 Page main menu & 3 Widget screens
- Multi-Task Manager

Excellent Photography
- 5.0 Megapixel AF Camera
- Dual Power LED & WDR
- Anti-Shaker, Blink Detection, Face Detection, Smile Shot, Single Shot
- Continuous Shot, Panorama Shot, Mosaic Shot, Frame Shot

Music Player
- DNSe & SRS WOW
- 3.5mm Ear Jack
- Music Player supporting MP3, AAC, AAC+, WMA, WMV formats
- FM Radio with RDS

Short summary description Samsung S8000 7,87 cm (3.1") Bada 1080 mAh Black:

Samsung S8000, 7,87 cm (3.1"), 480 x 800 pixels, 0,8 GHz, Bada, Black

Long summary description Samsung S8000 7,87 cm (3.1") Bada 1080 mAh Black:

Samsung S8000. Display diagonal: 7,87 cm (3.1"), Display resolution: 480 x 800 pixels. Processor frequency: 0,8 GHz. Rear camera type: Single camera. Operating system installed: Bada. Battery capacity: 1080 mAh. Product colour: Black. Weight: 110 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.