location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6700 5,59 cm (2.2") 970 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M3M7
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6700 5,59 cm (2.2") 970 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia 6700 5,59 cm (2.2") 970 mAh :
The long product name of Nokia 6700 5,59 cm (2.2") 970 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6700, 2.2" TFT 320x240, 5MP, MP3, A-GPS
More>>>
Short summary description Nokia 6700 5,59 cm (2.2") 970 mAh:
This short summary of the Nokia 6700 5,59 cm (2.2") 970 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6700, 5,59 cm (2.2"), 320 x 240 pixels

Long summary description Nokia 6700 5,59 cm (2.2") 970 mAh:
This is an auto-generated long summary of Nokia 6700 5,59 cm (2.2") 970 mAh based on the first three specs of the first five spec groups.

Nokia 6700. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Weight: 113 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:19:35
Uk has collected 51 expert reviews for Nokia 6700 5.59 cm (2.2") 970 mAh and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
recombu.com
Updated:
2015-01-10 09:47:36
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
cgena.com
Updated:
2016-12-29 21:58:45
It's obvious that we're so done having to review so many unpleasant and plain low-end phones. Thankfully, we get to have a breath of fresh air in the form of the simplistic, yet stylish . It's supposedly the successor for and it does stay true to the...
Bottom line The Nokia 6700 Classic is all about easy usage. While it may look a bit intimidating with the shiny exterior and the weight of in on your hands, it's a mid-range phone for those executive types who wants a minimalist phone to use. Compared to its prede...
0%
whatmobile.net
Updated:
2016-12-29 21:58:45
If you think everything has gone touchscreen crazy and you’re not really after something with a huge screen, large footprint or the need for pinpoint accuracy, you can still get normal phones that wont mean missing out on all the features. There are s...
Bottom line The Nokia 6300 was a massive success for Nokia, and deservedly so, but although it looked the part it didnt exactly offer much in the way of functionality. Perhaps a lot of people werent bothered, but theres hardly any harm in giving users more than...
80%
pcadvisor.co.uk
Updated:
2016-12-29 21:58:45
Product Code: 6700 A basic handset thats well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo - which, believe it or not, is still a fair...
Bottom line Nokias 6700 classic doesnt come with all the bells and whistles of the latest touch screen smartphones, but if youre after a solid mid-range handset that wont break the bank, you may be impressed. Ross Catanzariti Buy it now: click here...
70%
goodgearguide.com.au
Updated:
2016-12-29 21:58:45
A mid-range mobile phone (otherwise known as a "dumbphone"), Nokias 6700 classic wont appeal to social-networking buffs, business users or those who are interested in the latest and greatest touch-screen smartphones. A basic handset that’s well designed, the Nokia 6700 classics stainless steel casing and simple user interface will impress users only interested in calls, text and the occasional photo — which, believe it or not, is still a fair chunk of the population. The highlight of the Nok...
Good Stainless steel design and build, 5-megapixel camera, built-in GPS, simple UI, access to Ovi Store...
Bad No 3.5mm headphone jack, glossy casing is hard to keep clean, stubborn volume control...
Bottom line Nokia’s 6700 classic doesn’t come with all the bells and whistles of the latest touch screen smartphones, but if you’re after a solid mid-range handset that won’t break the bank, you may be impressed...
70%
trustedreviews.com
Updated:
2016-12-29 21:58:45
With so many new handsets sporting touchscreens, fancy user interfaces, or gizmos it is something of a relief to have in my hands this week Nokia's 6700 Classic. There's nothing fancy about this phone at all. Nokia has shot itself in the foot on a couple...
Good Excellent battery life, Builtin GPS, Good design...
Bad Weak camera flash, Poor browsing experience, No WiFi...
70%
techradar.com
Updated:
2016-12-29 21:58:45
Nokias 6700 Classic is a handset designed to take over the mantle of the hugely popular Nokia 6300, and the Finns have been busy sprucing up the design and wedging in more features than you can shake a mobile stick at.We now are offered a 5MP camera w...
Good Lovely sleek and shiny chassis, Great 5MP camera, Quick processor, Easy to set up email...
Bad Easy to cover in fingerprints, Slightly underpowered browser, Video playback was limited...
90%
3g.co.uk
Updated:
2016-12-29 21:58:45
We predict a bright future for the Nokia 6700 Classic. It might not enjoy the same success as its predecessor – the mobile revolution has come on leaps and bounds since then – but if you’re after a mid-range handset with competent if not exceptional...
Good In both variants, the Nokia 6700 Classic is a smart looking handset.
Bad Getting a GPS satellite fix required a degree of patience.
60%
stuff.tv
Updated:
2016-12-29 21:58:45
Of course, you can keep or remove as many zones as you desire or just opt for a standard wallpapered homescreen if you don’t like the clutter.Feature hikeThe 6300’s feature line-up was in desperate need of a refresh and Nokia has duly obliged, swappin...
Good Well made with quality stainless steel build. Slimline profile. Customisable homescreen. Camera takes sharp pictures. Quick GPS fix...
Bad No integrated 3.5mm headphone jack or bundled adapter. Lack of Wi-Fi. Average video recording quality. Basic Nokia Maps...
Bottom line Nokia has come up trumps again. The 6700 is bonafide classic with an eye for great snap...
100%
pocket-lint.com
Updated:
2016-12-29 21:58:45
The Nokia 6700 Classic replaces their popular 6300 model, living breathing proof that not everyone wants a smartphone. The 6700 takes the candybar form and our review version was chrome, which looks utterly stunning: it gets a little smeary, but looks...
Good Design, simplicity, GPS, HSDPA...
Bad Small screen, no 3.5mm jack, keypad can file your nails down...
Bottom line Great looks and great build. Whilst it packs in some connectivity essentials, some might find it not connected enoughKey specsBluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player...
70%