location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D Calibration Panels Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Calibration Panels Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8C58AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780554890 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 18:40:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Long product name HP 3D Calibration Panels Pro :
The long product name of HP 3D Calibration Panels Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Calibration Panels Pro
More>>>
HP 3D Calibration Panels Pro:
The official description of HP 3D Calibration Panels Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two precisely manufactured glass panels with calibration patterns required for HP 3D Scan solutions. Calibration panels come in four grid sizes: 30mm, 60mm, 120mm, and 240mm suitable for scanning objects between 50mm and 300mm. Panels include stability aluminum rails for easy setup in a precise 90° angle.

Short summary description HP 3D Calibration Panels Pro:
This short summary of the HP 3D Calibration Panels Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D Calibration Panels Pro, HP, 3D Structured Light Scanner Pro S2 3D Structured Light Scanner Pro S3, 2 pc(s)

Long summary description HP 3D Calibration Panels Pro:
This is an auto-generated long summary of HP 3D Calibration Panels Pro based on the first three specs of the first five spec groups.

HP 3D Calibration Panels Pro. Brand compatibility: HP, Compatibility: 3D Structured Light Scanner Pro S2 3D Structured Light Scanner Pro S3. Quantity per pack: 2 pc(s)

Grid patterns

Printed with calibration grid patterns used as reference points by the HP 3D Scan Software to ensure accurate and undistorted 3D data.

Aluminum brackets

Includes two (double-sided) glass calibration panels printed with calibration grid sizes of 30mm, 60mm, 120mm, and 240mm.

Features
Brand compatibility *
HP
Features
Compatibility *
3D Structured Light Scanner Pro S2 3D Structured Light Scanner Pro S3
Packaging data
Quantity per pack *
2 pc(s)