location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-ZG935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-ZG935CLEGWW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088636962
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2022 11:10:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 14 cm (5.5") Samsung
  • - Blue
  • - Scratch resistant
Long product name Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue :
The long product name of Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5", Samsung Galaxy S7 edge, blue
More>>>
Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue:
The official description of Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beauty to behold

Elegance in simplicity. Its fluid, harmonious design blends in seamlessly to protect your device while retaining its original look

Keep a lid on your privacy

A far more enriching experience. Access all the essentials, including incoming calls and music playback, without lifting the lid

Stay spotless

Thanks to its highly efficient fingerprint resistant coating you enjoy the cleanest screen possible for ultimate legibility, keeping your phone as spotless as the first day you bought it.

Short summary description Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue:
This short summary of the Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-ZG935, Flip case, Samsung, Samsung Galaxy S7 Edge, 14 cm (5.5"), Blue

Long summary description Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue:
This is an auto-generated long summary of Samsung EF-ZG935 mobile phone case 14 cm (5.5") Flip case Blue based on the first three specs of the first five spec groups.

Samsung EF-ZG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Samsung Galaxy S7 Edge, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Blue

Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Samsung Galaxy S7 Edge
Case type *
Flip case
Features
Product colour *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Protection features
Scratch resistant