location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB-C Hub - USB-C to 4x USB-A - USB 3.0 Hub - Bus Powered~4-Port USB-C Hub - USB-C to 4x USB-A - USB 3.0 Hub - 5Gbps - Bus Powered
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HB30C4AB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030866330 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:34:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A cost-effective way to add four USB-A ports to your computer through a USB-C port
  • - A small-footprint design that’s lightweight and compact, for maximum portability
  • - USB bus-powered for use with the most common devices, with no external power required for most use cases
  • - Built-in USB Type-C cable for less clutter
  • - Universal, multi-platform compatible, with fast and easy installation, and native support in most operating systems (Windows, Mac, Chrome OS, Linux)
  • - Plug-and-play, and supports hot-swapping or hot-plugging
  • - Integrated cable features a small and reversible USB-C connector, and it’s Thunderbolt 3 data port compatible
  • - Backward compatible, for use with your older USB 2.0 and 1.0 devices
  • - Dongle-style USB hub provides three SuperSpeed USB 3.2 Gen 1 (USB 3.2 Gen 1) ports, with throughput support up to 5Gbps
Warranty: 2 Years
Long product name StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black :
The long product name of StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port USB C Hub - USB-C to 4x USB-A - USB 3.0 - USB C to USB Adapter - USB Multiport Hub - USB Type C Hub - 4 Port USB Hub
More>>>
StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
The official description of StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here’s a must-have accessory if you have a USB-C™ equipped computer but need more USB-A ports. This portable USB 3.0 hub expands your laptop or desktop connectivity by adding four USB Type-A ports through a single USB Type-C™ or Thunderbolt™ 3 port. And, because it’s USB bus-powered, you don’t need to connect an external power adapter, which makes travel more convenient and workstations less cluttered.

Keep using your current peripherals and devices
If you’re looking to extend the life of your existing USB-A peripheral devices, then this hub is the perfect solution. By converting your computer’s USB-C port into four USB-A ports, you can continue to use all of your existing USB 3.0 devices such as flash drives, external hard drives, and printers (USB 3.0 is also known as USB 3.1 Gen 1). Now you can save money by avoiding the added cost and hassle of purchasing new USB-C equipped peripherals.

Add USB ports, virtually anywhere you go
With its compact and lightweight design, this USB hub is tailored for mobility. You can easily tuck it into your laptop bag when traveling, which makes it easy to expand your connectivity almost anywhere you need to.

Plus, with a small-footprint design the 4-port hub takes up minimal desk space when connected in your work area.

Bus-powered design makes travel more convenient­­­­­
This versatile USB-C hub is bus-powered, which means it draws its power directly from your computer’s USB-C port. This means there are fewer cables to carry with you when you travel because it doesn’t need an external power adapter.
Add four USB 3.0 ports in seconds

This USB hub is multi-platform compatible, which means it will work with a wide range of laptops. It also works with a range of operating systems such as Windows®, Mac, Linux® and Chrome OS™. It installs automatically once you connect it to your laptop, so you can be up and running in seconds.

The HB30C4AB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This short summary of the StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HB30C4AB, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, CE, FCC

Long summary description StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of StarTech.com HB30C4AB interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

StarTech.com HB30C4AB. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Width: 41 mm, Depth: 80 mm, Height: 15 mm. Package width: 142 mm, Package depth: 170 mm, Package height: 30 mm. Master (outer) case width: 330 mm, Master (outer) case length: 530 mm, Master (outer) case height: 310 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
Certification
CE, FCC
Power
USB powered
Yes
Weight & dimensions
Width
41 mm
Depth
80 mm
Height
15 mm
Weight
35 g
Packaging data
Package width
142 mm
Package depth
170 mm
Package height
30 mm
Package weight
103 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Logistics data
Master (outer) case width
330 mm
Master (outer) case length
530 mm
Master (outer) case height
310 mm
Quantity per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Other features
Chipset
VIA/VLI - VL812
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)