Gre logo

Gre 778196 pool part/accessory Hose adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27426
Info modified on:
18 Feb 2019, 12:35:16
Short summary description Gre 778196 pool part/accessory Hose adapter:

Gre 778196, Hose adapter, White, PVC, 3,2 cm, 3,8 cm, 80 g

Long summary description Gre 778196 pool part/accessory Hose adapter:

Gre 778196. Product type: Hose adapter, Product colour: White, Material: PVC. Weight: 80 g. Package type: Box, Package width: 200 mm, Package depth: 140 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 864 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.