location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45.04.12.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469467136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker :
The long product name of EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Striker Streetsoccer (4 Pcs.) + Mini Foamball, ø15cm, 275x130mm
More>>>
Short summary description EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker:
This short summary of the EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm), Street soccer striker, Street soccer, Black, 130 mm, 130 mm, 275 mm

Long summary description EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker:
This is an auto-generated long summary of EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) Street soccer striker based on the first three specs of the first five spec groups.

EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm). Product type: Street soccer striker, Suitable for: Street soccer, Product colour: Black. Width: 130 mm, Depth: 130 mm, Height: 275 mm. Package width: 465 mm, Package depth: 350 mm, Package height: 310 mm. Number of pieces: 4 pc(s). Quantity per intermodal container (40ft, HC): 10880 pc(s)

Brand Image Product code Product Stock Price from
EXIT

EXIT Striker Streetsoccer (set of 10 Pcs) Street soccer striker
(show image)
45.10.10.00 Striker Streetsoccer (set of 10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball Street soccer striker
(show image)
45.04.11.00 Striker Streetsoccer (4 Pcs.) + Soccer ball 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (set of 4 pcs) Street soccer striker
(show image)
45.04.10.00 Striker Streetsoccer (set of 4 pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (2 Pcs.) + Mini Foamball (ø15cm) Street soccer striker
(show image)
45.02.12.00 Striker Streetsoccer (2 Pcs.) + Mini Foamball (ø15cm) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (2 Pcs.) + Soccer Ball Street soccer striker
(show image)
45.02.11.00 Striker Streetsoccer (2 Pcs.) + Soccer Ball 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (set of 2 pcs) Street soccer striker
(show image)
45.02.10.00 Striker Streetsoccer (set of 2 pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer Street soccer striker
(show image)
45.01.10.00 Striker Streetsoccer 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Agility discs Agility cones
(show image)
45.85.20.00 Agility discs 0.00
(excl. VAT)
0 (incl. VAT)