Fujitsu logo

Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Netbook 39,6 cm (15.6") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9759
Info modified on:
26 Jun 2024, 05:16:22
Long product name Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Netbook 39,6 cm (15.6") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

15.6" LED (1366 x 768), Intel Core i3-5005U (3M Cache, 2.00 GHz), 16GB DDR3 RAM, 256GB SSD, 802.11b/g/n, Bluetooth 4.0, Gigabit Ethernet, Windows 10 Pro 64-bit

Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Netbook 39,6 cm (15.6") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

The FUJITSU Notebook LIFEBOOK A555 is solid and reliable with a 39.6 cm (15.6-inch) anti-glare display for comfortable viewing, even outdoors. Complete your daily tasks at home or in the office or watch media on your TV with HDMI. Charge your mobile devices, even in off-mode with the Anytime USB Charger. Mobility is yours with integrated WLAN and Bluetooth and comfortable working with the num pad keyboard.

Short summary description Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Netbook 39,6 cm (15.6") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

Fujitsu LIFEBOOK A555, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description Fujitsu LIFEBOOK A555 Intel® Core™ i3 i3-5005U Netbook 39,6 cm (15.6") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

Fujitsu LIFEBOOK A555. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.