location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSHELFKBD keyboard Service USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSHELFKBD SmartRack 1U Rack-Mount Keyboard with KVM Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSHELFKBD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188489 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRSHELFKBD keyboard Service USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 104-key keyboard and 2-button touchpad
  • - Slides in and out of rack for easy access and storage
  • - Heavy-duty black steel housing
  • - Compatible with 2- and 4-post rack-mounting
  • - Includes USB-A cable for connecting to KVM or server
Warranty: 1-year limited
Long product name Tripp Lite SRSHELFKBD keyboard Service USB Black :
The long product name of Tripp Lite SRSHELFKBD keyboard Service USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 1U Rack-Mount Keyboard with KVM Cable Kit
More>>>
Tripp Lite SRSHELFKBD keyboard Service USB Black:
The official description of Tripp Lite SRSHELFKBD keyboard Service USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRSHELFKBD SmartRack® 1U Rack-Mount Keyboard is a full 104-key keyboard and two-button touchpad designed for mounting in an EIA-standard 19-inch rack. Ideal for use with KVM switches and servers that don’t include a keyboard, the SRSHELFKBD comes with a USB-A cable for quick connection. Use the convenient handle to slide the keyboard out of the rack for easy access and slide it back, hidden away, when not in use. Protected by a heavy-duty steel housing with a black finish. Compatible with both two- and four-post racks (a B019-000 bracket is required for 2-post mounting).

Short summary description Tripp Lite SRSHELFKBD keyboard Service USB Black:
This short summary of the Tripp Lite SRSHELFKBD keyboard Service USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSHELFKBD, Full-size (100%), Wired, USB, Black

Long summary description Tripp Lite SRSHELFKBD keyboard Service USB Black:
This is an auto-generated long summary of Tripp Lite SRSHELFKBD keyboard Service USB Black based on the first three specs of the first five spec groups.

Tripp Lite SRSHELFKBD. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104, Recommended usage: Service. Product colour: Black

Keyboard
Recommended usage *
Service
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
Touchpad + mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Windows keys
Yes
Country of origin
Taiwan
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
USB
Mouse
Mouse included *
No
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Keyboard dimensions (WxDxH)
478 x 552,5 x 43,4 mm
Keyboard weight
8,89 kg
Weight
8,89 kg
Packaging data
Package width
519,9 mm
Package depth
579,9 mm
Package height
150,1 mm
Package weight
10,9 kg
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
552,4 mm
Height
43,4 mm
Width
478 mm
Logistics data
Quantity per master (outer) case
1 pc(s)
Master (outer) case width
519,9 mm
Master (outer) case length
579,9 mm
Master (outer) case height
150,1 mm
Master (outer) case weight
10,9 kg
Country Distributor
United States 2 distributor(s)