Hozelock 7013 irrigation dripper 20 l/h Black End-line mounting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19655
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Hozelock 7013 irrigation dripper 20 l/h Black End-line mounting:

0 - 20 L/h, 0 - 90°, 190 x 80 x 260 mm, 213 g, 10 pcs, PVC, Black

Short summary description Hozelock 7013 irrigation dripper 20 l/h Black End-line mounting:

Hozelock 7013, End-line mounting, 20 l/h, Black, Polyvinyl chloride (PVC), 4 mm, 0 - 90°

Long summary description Hozelock 7013 irrigation dripper 20 l/h Black End-line mounting:

Hozelock 7013. Mounting type: End-line mounting, Maximum flow rate: 20 l/h, Product colour: Black. Quantity per pack: 10 pc(s), Package width: 190 mm, Package depth: 80 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.