HP logo

HP LaserJet Enterprise P3015 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347862
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2016
Warranty:
One year on-site warranty. Optional HP Care Pack services available. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise P3015 1200 x 1200 DPI A4:

CE525A - LaserJet Enterprise P3015 Printer

HP LaserJet Enterprise P3015 1200 x 1200 DPI A4:

Get fast, high performance printing with advanced security features and expand with your changing business needs. Ideal for businesses that need to print high volumes and confidential documents on a variety of media types.

Count on HP for performance and durability.

Get back to work quickly with print speeds up to 40 ppm A4 and a fast first page out with Instant-on Technology. Quickly process and share large, complex files with a 540 MHz processor, up to 640 MB expandable memory, and gigabit networking .

Get peace of mind with advanced security features.

Secure business-critical data and add more devices to the network with IPSec with encryption accelerator assist and support for IPv4 and IPv6 protocols. Easily retrieve stored confidential print jobs using the control panel’s menu and key pad.

Gain the flexibility to expand with your business.

Expand with your changing business using an open EIO slot and three host Hi-Speed USB 2.0 ports. The printer's open memory slot lets you add up to 512 MB of memory. Do more with robust paper handling and a maximum input tray capacity of 1600 sheets.

Short summary description HP LaserJet Enterprise P3015 1200 x 1200 DPI A4:

HP LaserJet Enterprise P3015, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description HP LaserJet Enterprise P3015 1200 x 1200 DPI A4:

HP LaserJet Enterprise P3015. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.