location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Play 'n Scoot Pirate Ship Ride-on boat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Play 'n Scoot Pirate Ship
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
622113MP
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 622113MP user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Play 'n Scoot Pirate Ship Ride-on boat :
The long product name of Little Tikes Play 'n Scoot Pirate Ship Ride-on boat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play 'n Scoot Pirate Ship, 1+
More>>>
Little Tikes Play 'n Scoot Pirate Ship Ride-on boat:
The official description of Little Tikes Play 'n Scoot Pirate Ship Ride-on boat as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Excite the imaginations of aspiring pre-school pirates with this ride-on pirate ship from Little Tikes. Watch your little one put their body and imagination into gear and drive to the next level of active and creative play! - Realistic Pirate Playset to excite the imaginations of aspiring Preschool Pirates
- Sturdy Pirate Ship Ride On Toy, all aboard the adventure is about to begin
- Press the button on the mast and activate realistic sounds
- Includes three figures, cannon, Anchor and realistic pirate flag
- Store all of the accessories below the deck hatch when pirate play is done for the day!

Short summary description Little Tikes Play 'n Scoot Pirate Ship Ride-on boat:
This short summary of the Little Tikes Play 'n Scoot Pirate Ship Ride-on boat data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Play 'n Scoot Pirate Ship, 1 yr(s), 4 wheel(s), Plastic, Blue, Green, Yellow, Batteries required

Long summary description Little Tikes Play 'n Scoot Pirate Ship Ride-on boat:
This is an auto-generated long summary of Little Tikes Play 'n Scoot Pirate Ship Ride-on boat based on the first three specs of the first five spec groups.

Little Tikes Play 'n Scoot Pirate Ship. Drive type: Push, Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Number of wheels: 4 wheel(s), Material: Plastic, Product colour: Blue, Green, Yellow. Batteries required, Battery type: AA

Features
Product colour *
Blue, Green, Yellow
Product type *
Ride-on boat
Material
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Drive type *
Push
Number of wheels *
4 wheel(s)
Sounding
Yes
Preassembled
No
Learning & training skills
Learning & training skills
Imagination development
Battery
Battery type
AA
Batteries required
Yes
Number of batteries supported
2
Sustainability
Certification
CE
Weight & dimensions
Width
698,5 mm
Depth
279,4 mm
Weight & dimensions
Height
546,1 mm
Packaging data
Toy(s) included
Yes
Batteries included
No
Package width
333,5 mm
Package depth
251 mm
Package height
612,9 mm
Package weight
3,64 kg
Package volume
51300 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
483 pc(s)
Quantity per intermodal container (40ft)
1110 pc(s)
Quantity per intermodal container (40ft, HC)
1135 pc(s)
Master (outer) case width
514,4 mm
Master (outer) case length
355,6 mm
Master (outer) case height
641,4 mm
Master (outer) case weight
8,64 kg
Master (outer) case volume
117300 cm³
Brand Image Product code Product Stock Price from
Little Tikes Princess Horse & Carriage Little Tikes Princess Horse & Carriage
(show image)
642326M Princess Horse & Carriage
Little Tikes Scooteroo Ride-on motorcycle Little Tikes Scooteroo Ride-on motorcycle
(show image)
638077M Scooteroo
Little Tikes Push & Ride Walker Ride-on car Little Tikes Push & Ride Walker Ride-on car
(show image)
172311E13 Push & Ride Walker
Little Tikes Big Dog Truck Ride-on car Little Tikes Big Dog Truck Ride-on car
(show image)
635762E4 Big Dog Truck