location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2050 0025 water hose fitting Tap connector PVC Grey, Yellow 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2050 0025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2050 0025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646051446
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 13:42:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 2050 0025 water hose fitting Tap connector PVC Grey, Yellow 2 pc(s):
This short summary of the Hozelock 2050 0025 water hose fitting Tap connector PVC Grey, Yellow 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2050 0025, Tap connector, Female, PVC, Grey, Yellow

Long summary description Hozelock 2050 0025 water hose fitting Tap connector PVC Grey, Yellow 2 pc(s):
This is an auto-generated long summary of Hozelock 2050 0025 water hose fitting Tap connector PVC Grey, Yellow 2 pc(s) based on the first three specs of the first five spec groups.

Hozelock 2050 0025. Quantity per pack: 2 pc(s). Package width: 110 mm, Package depth: 38 mm, Package height: 155 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s)
(show image)
2050 Hose End Connector Plus (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2065 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s)
(show image)
2065 AquaStop Connector Plus (15mm & 19mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2060 water hose fitting Tap connector PVC Grey, Yellow 1 pc(s)
(show image)
2060 Hose End Connector Plus (15mm &19mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2055 water hose fitting Gun/sprinkler connector PVC Grey, Yellow 1 pc(s)
(show image)
2055 AquaStop Connector Plus (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)