location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65PUS6121/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PUS6121/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863010303
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:16:07
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165,1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m² PPI (Picture Performance Index)
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Miracast
  • - VESA mounting 400 x 200 mm
  • - 80 W
Long product name Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² :
The long product name of Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 3840x2160, LED, 16:9, 350 cd/m², Smart TV, HbbTV, RMS 16 W, 4x HDMI, YPbPr, SCART, 3x USB, Wi-Fi, CI+, RJ-45, EasyLink, 1565.35 x 907.4 x 259 mm, 24000 g
More>>>
Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
The official description of Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Ultra Slim Smart LED TV with Pixel Plus Ultra HD

Enjoy functional elegance and smart connectivity. The Philips 6100 Series boasts 4K Ultra
HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use -
making it an excellent choice for effortless entertainment.

The right features presented elegantly
- Razor-thin steel blade stands in dark silver
- Ultra Slim lines for a refined profile

Passionate about Picture Quality
- 4K Ultra HD is unlike any resolution you’ve ever seen before
- Discover Ultra HD Picture Quality with Pixel Plus Ultra HD
- Micro Dimming optimizes the contrast on your TV
- The new integrated HEVC standard to enjoy high quality 4k

Connect to a bigger world with this Smart TV
- Smart TV: a whole new world to explore

Short summary description Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 65PUS6121/12, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Philips 6000 series 65PUS6121/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 65PUS6121/12. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index), Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Display
Display diagonal *
165,1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Display brightness *
350 cd/m²
Motion interpolation technology *
PPI (Picture Performance Index)
Display refresh rates supported
30 Hz, 60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Audio
Number of speakers *
2
RMS rated power *
16 W
Auto volume leveler
Yes
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
400 x 200 mm
On/off switch
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, MKV
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Video compression formats
H.264, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Subtitle formats supported
ASS, SMI, SRT, SUB, TXT
Picture processing technology
Philips Pixel Plus HD
High Dynamic Range (HDR) supported *
No
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
80 W
Power consumption (standby) *
0,3 W
Power consumption (off)
0,3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Technical details
Antenna connector type
IEC75
Weight & dimensions
Width (with stand)
1565,3 mm
Depth (with stand)
259 mm
Height (with stand)
907,4 mm
Weight (with stand)
24 kg
Width (without stand)
1457,9 mm
Depth (without stand)
89,5 mm
Height (without stand)
849,3 mm
Weight (without stand)
23,5 kg
Packaging data
Quick start guide
Yes
Package width
1598 mm
Package depth
200 mm
Package height
980 mm
Package weight
32 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Annual energy consumption
117 kWh
Energy efficiency class (old)
A++
Playback modes
Pause
Brand Image Product code Product Stock Price from
Philips 7000 series 65PUS7502/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Metallic 400 cd/m² Philips 7000 series 65PUS7502/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Metallic 400 cd/m²
(show image)
65PUS7502/12 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12