location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G213 Prodigy Gaming Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206065949
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Personalise five individual lighting zones from a spectrum of over 16.8 million colours. Change colours to match your setup, specific games, or to showcase your favourite colours. Synchronise lighting effects with other Logitech G devices using Logitech Gaming Software. Low light leak around each keycap means less more light comes through the lettering – and less leaks around the keycaps. This helps make the illumination of each key more brilliant, making it easier to find your keys in the dark.
  • - G213 Prodigy is a full-sized keyboard designed for gaming and productivity. The slim body is built for gamers of all levels, with a durable construction that repels liquids, crumbs and dirt for easy cleanup. An integrated palm rest and adjustable feet let you set your keyboard to the ideal position, so it’s comfortable to use even during the longest gaming sessions.
  • - G213 brings together the best in tactile feel and performance with keys built specifically for the way gamers play. Each key on the G213 is tuned to enhance the tactile experience, delivering ultra-quick, responsive feedback that is up to 4 times faster than standard keyboards. The anti-ghosting gaming matrix is tuned for optimal gaming performance, keeping you in control when you press multiple gaming keys simultaneously.
  • - Control your background track without switching out of your game. G213 features dedicated media controls that can be used to play, pause and mute music and videos instantly. Adjust the volume, or skip to the next song with the touch of a button.
  • - Logitech Gaming Software lets you fully customise your G213 for added convenience and personalisation. Set the RGB lighting, save time by assigning multiple functions to function (F1-F12) keys, and much more.
Warranty: 2 years
Long product name Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black :
The long product name of Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G213 Prodigy Gaming Keyboard
More>>>
Short summary description Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black:
This short summary of the Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G213 Prodigy, Full-size (100%), Wired, USB, QWERTY, RGB LED, Black

Long summary description Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black:
This is an auto-generated long summary of Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black based on the first three specs of the first five spec groups.

Logitech G G213 Prodigy. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-02-05 05:26:34
Uk has collected 62 expert reviews for Logitech G G213 Prodigy Gaming Keyboard and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
hardwarezone.com.my
Updated:
2017-02-05 05:26:34
With eSports becoming increasingly popular in this day of age, many aspiring gamers are eager to up their game anyway they can. Would a gaming keyboard help in this regard? Logitech hopes so, especially with the G213 Prodigy.Let's start with features – Lo...
Good Tactile feedback almost as good as mechanical switches, Solid build quality, Integrated palm rest, Spill-resistant...
Bad Volume control is not a scroll wheel...
Bottom line So here's what we think of the Logitech G213 Prodigy – it's a good alternative to mechanical keyboard because the actuation of tactile feedback comes really close to being between that of a Cherry MX brown and red. Build quality is excellent, and we must...
85%
hardwareheaven.com
Updated:
2017-02-05 05:26:34
Spill resistance: 60ml liquid spillage Connection Type: USB 2.0 USB Protocol: USB 2.0 USB Speed: Full Speed Indicator LIghts (LED): Yes LCD Display: No Backlighting: RGB Cable: 1.8m braidedThe G213 Prodigy appears nothing out of the ordinary. It's obvious...
Bottom line This keyboard sticks to theme of the Prodigy series. In delivering elements of dual-use in a sensibly designed and responsive keyboard, Logitech has created a good product for users wanting to cover the bases. It is a sensible choice in almost all departm...
60%
Digitaltrends.com
Updated:
2017-02-05 05:26:34
Logitech is nothing short of prolific when it comes to PC peripherals. Now, according to the company, it's time to bring some high-end gaming features to users who might not be familiar with them, in the form of the Prodigy line.For now, the line is just...
Good Tall key travel, Spill-resistant design...
Bad Membrane design limits functionality, Flimsy construction, Little money saved over mechanical keyboards, Splotchy backlighting...
Bottom line The Logitech G213 Prodigy raises an important question. How do you introduce someone to PC gaming? At Digital Trends, we think that means putting your best foot forward – with a mechanical keyboard.Whether that's Logitech's G610 with choice of Cherry MX R...
40%
pcworld.co.nz
Updated:
2017-04-30 16:40:18
Rubber-dome keyboards are back.Sure, they've been around here and there. People who don't care or don't know about mechanical keyboards keep the market for them alive and well.But for enthusiasts, they've been good as dead. Virtually everyone has switched...
Bottom line It's hard for me to imagine a reason to buy a G213. It's not that Logitech's made a bad keyboard—it is, as I said, a high-class rubber-dome keyboard. Is there an enthusiast market for that, though? Rubber domes are popular because they're cheap. Charging...
0%
goodgearguide.com.au
Updated:
2017-05-01 02:03:19
Rubber-dome keyboards are back.Sure, they've been around here and there. People who don't care or don't know about mechanical keyboards keep the market for them alive and well.But for enthusiasts, they've been good as dead. Virtually everyone has switched...
Bottom line It's hard for me to imagine a reason to buy a G213. It's not that Logitech's made a bad keyboard—it is, as I said, a high-class rubber-dome keyboard. Is there an enthusiast market for that, though? Rubber domes are popular because they're cheap. Charging...
0%
techadvisor.co.uk
Updated:
2017-07-07 01:33:17
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
techadvisor.co.uk
Updated:
2017-07-26 03:33:05
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
expertreviews.co.uk
Updated:
2018-01-13 02:15:59
Many people swear by mechanical keyboards, and that's due to their individual key switches that work independently from each other. This makes them more responsive, feel less mushy, and some would argue more accurate to type/game on.Not all switches are m...
0%
trustedreviews.com
Updated:
2018-02-10 02:42:15
The Logitech G213 is a gaming keyboard that's focused on delivering as many features as possible at budget-friendly price tag. It's quite the package, with fully RGB backlit keys, dedicated media controls and endless software customisation. There's a bit...
Good Great value for money, RGB lighting looks great, Excellent for gaming...
Bad Not mechanical, A little chunky, No USB passthrough...
Bottom line A budget gaming keyboard that offers spectacular value for money...
90%
fhm.com.ph
Updated:
2019-11-24 07:01:16
So you've put together your own desktop gaming machine from board to casing, or maybe bought one of them pricey laptops made specifically for resource-heavy games. But the job isn't finished—you need to accessorize, Mr. Hotshot Gamer.Because we know money...
0%
thestreamingblog.com
Updated:
2019-11-24 07:01:17
The Logitech G213 Prodigy RGB Gaming Keyboard isn't a looker at first glance when compared to other grandeur gaming keyboards out there but it isn't trying to be. What it aims to be is giving you the best quality that Logitech can offer at a much more aff...
Bottom line Overall, the quality is worth the price. Sure it doesn't give you the best out there with mechanical keys but the keyboard delivers and suits the title of a gaming keyboard.The build quality doesn't look or feel cheap either. It is sturdy as it takes a lo...
88%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Nordic Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Nordic Black
(show image)
920-008229 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Nordic Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Nordic Grey, White
(show image)
920-008040 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum keyboard Gaming USB QWERTY Nordic Black
(show image)
920-008016 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007862 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G810 keyboard Gaming USB QWERTY Nordic Black Logitech G810 keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007742 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey Logitech MK235 keyboard Mouse included Universal USB QWERTY Nordic Grey
(show image)
920-007921 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Nordic Blue Logitech K380 keyboard Universal Bluetooth QWERTY Nordic Blue
(show image)
920-007579 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum keyboard Gaming USB QWERTY Nordic Black
(show image)
920-007734 G410 Atlas Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTY Nordic Grey Logitech K380 Multi-Device Bluetooth® keyboard Universal QWERTY Nordic Grey
(show image)
920-007578 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard TV RF Wireless QWERTY Nordic Black Logitech K830 keyboard TV RF Wireless QWERTY Nordic Black
(show image)
920-006090 K830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Disclaimer Logitech G G213 Prodigy keyboard Gaming USB QWERTY Nordic Black:
Disclaimer

© 2016 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
Windows is a registered trademark of Microsoft Corporation in the United States and/or other countries.
All other trademarks are the property of their respective owners.