location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VESA Plate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VESA Plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X8U74AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780798423 show
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:54:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Warranty: one-year limited warranty
Long product name HP VESA Plate Black :
The long product name of HP VESA Plate Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VESA Plate
More>>>
HP VESA Plate Black:
The official description of HP VESA Plate Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mount your HP Elite Slice, Cover, and Modules to a fixed location on a desk or table with the HP VESA Plate, which allows them to be stacked and anchored with the 100 x 100 VESA pattern.

Easy on and off.
- Assemble and disassemble the HP VESA Plate from your configuration with the easy Quick Release latch.

Lock it down.
- Securing your solution is simpler than ever with an integrated universal lock slot that allows you to lock your HP Elite Slice and HP VESA Plate together with one cable lock.

Mix and match.
- Use the HP VESA Plate with a stacked configuration of an HP Elite Slice and HP Wireless Charging or HP Collaboration Cover, HP Audio Module, and HP ODD Module.

Short summary description HP VESA Plate Black:
This short summary of the HP VESA Plate Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VESA Plate, 100 x 100 mm, Black, Desk, HP Elite Slice & HP Elite Slice for Meeting Rooms, 165 mm, 165 mm

Long summary description HP VESA Plate Black:
This is an auto-generated long summary of HP VESA Plate Black based on the first three specs of the first five spec groups.

HP VESA Plate. VESA mounting interfaces: 100 x 100 mm, Product colour: Black, Mounting type: Desk. Width: 165 mm, Depth: 165 mm, Height: 16,5 mm

Features
VESA mounting interfaces
100 x 100 mm
Product colour
Black
Mounting type
Desk
Compatibility
HP Elite Slice & HP Elite Slice for Meeting Rooms
Weight & dimensions
Width
165 mm
Depth
165 mm
Height
16,5 mm
Weight
257 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)