location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metal drill bit HSS-Co, DIN 338
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 585 876 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140521116
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Twist drill bit
  • - Drill bit diameter: 3 mm
  • - Length: 61 mm
  • - Suitable for materials: Metal
  • - Cylindrical shank
  • - 10 pc(s)
Long product name Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s) :
The long product name of Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Metal drill bit HSS-Co, DIN 338, 3 x 33 x 61mm
More>>>
Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s):
The official description of Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Twist drill bit made of alloyed high speed steel to DIN 338, cobalt content 5%
- Right-hand cutting twist drill bit, Type N, 135° drill bit tip, split point manufactured to DIN 1412 C, diameter tolerance h 8
- Twist drill bit ground from solid metal with excellent surface quality manufactured to special factory standards
- Shank equal to drill bit diameter, drill bit colour: bronze
- Two-cutter, cylindrical, two flutes
- Note: Use the universal cutting oil 2 607 001 409 when working with HSS-Co metal drill bits

Short summary description Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s):
This short summary of the Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2 608 585 876, Drill, Twist drill bit, 3 mm, 61 mm, Metal, 3 mm

Long summary description Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s):
This is an auto-generated long summary of Bosch 2 608 585 876 drill bit Twist drill bit 10 pc(s) based on the first three specs of the first five spec groups.

Bosch 2 608 585 876. Proper use: Drill, Drill bit type: Twist drill bit, Drill bit diameter: 3 mm. Package type: Hanging box. Number of drill bits: 10 pc(s)

Features
Proper use *
Drill
Drill bit type *
Twist drill bit
Shank diameter
3 mm
Drill bit diameter *
3 mm
Length *
61 mm
Working length
3,3 cm
Suitable for materials *
Metal
Features
Point angle
135°
Drill bit material
Cobalt Alloy High-Speed Steel (HSS-Co)
Shank shape
Cylindrical shank
DIN compliance
338
Packaging data
Package type
Hanging box
Packaging content
Number of drill bits *
10 pc(s)
Brand Image Product code Product Stock Price from
Bosch 2 608 585 880 drill bit Twist drill bit 10 pc(s) Bosch 2 608 585 880 drill bit Twist drill bit 10 pc(s)
(show image)
2 608 585 880 Metal drill bit HSS-Co, DIN 338 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 585 875 drill bit Twist drill bit 10 pc(s) Bosch 2 608 585 875 drill bit Twist drill bit 10 pc(s)
(show image)
2 608 585 875 Metal drill bit HSS-Co, DIN 338 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 585 846 drill bit Twist drill bit 1 pc(s) Bosch 2 608 585 846 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 585 846 Metal drill bit HSS-Co, DIN 338 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 585 842 drill bit Twist drill bit 1 pc(s) Bosch 2 608 585 842 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 585 842 Metal drill bit HSS-Co, DIN 338 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)