location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3052
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3052-R1108
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 21:46:43
The date of the most recent change of this product data-sheet in Icecat.
DELL 3052-R1108 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Celeron® N3050 1,6 GHz
  • - 49,5 cm (19.5") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD Card reader integrated
  • - Intel® HD Graphics
  • - 0,92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
More>>>
Short summary description DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3052, 49,5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of DELL Vostro 3052 Intel® Celeron® N3050 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Vostro 3052. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Pixel pitch
0,2712 x 0,2712 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2,16 GHz
Processor frequency *
1,6 GHz
Processor cache
2 MB
Processor cache type
L2
System bus rate
5 GT/s
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
C0
Processor codename
Braswell
Processor series
Intel Celeron N3000 series
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4, 4x1
Processor code
SR29H
Tjunction
90 °C
Scenario Design Power (SDP)
4 W
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive speed
7200 RPM
Hard drive interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
Yes
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
RMS rated power
2,5 W
Built-in microphone
Yes
Audio chip
Realtek ALC3661-CG
Camera
Built-in camera *
Yes
Total megapixels
0,92 MP
Camera resolution
1280 x 720 pixels
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Total number of SATA connectors
2
Number of SATA III connectors
2
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0,00
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Weight & dimensions
Width (with stand)
480,5 mm
Depth (with stand)
205 mm
Height (with stand)
387,1 mm
Weight (with stand)
4,92 kg
Width (without stand)
480,5 mm
Depth (without stand)
69,5 mm
Height (without stand)
317,6 mm
Weight (without stand)
3,42 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-15,2 - 3048 m
Packaging content
Mouse included
No
Keyboard included
No
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Other features
3D
No
Detachable display
No