Stanley logo

Stanley STA56015-QZ drill bit 10 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25452
Info modified on:
13 May 2024, 09:01:36
Long product name Stanley STA56015-QZ drill bit 10 pc(s):

Ø1,5 – 6,5 mm, 10 pcs

Short summary description Stanley STA56015-QZ drill bit 10 pc(s):

Stanley STA56015-QZ, Drill, Metal, Rolled High-Speed Steel (HSS-R), 10 pc(s)

Long summary description Stanley STA56015-QZ drill bit 10 pc(s):

Stanley STA56015-QZ. Proper use: Drill, Suitable for materials: Metal, Drill bit material: Rolled High-Speed Steel (HSS-R). Number of drill bits: 10 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.