location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Klarstein Carina Morena food processor 800 W 4 L Cream

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Klarstein Check ‘Klarstein’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carina Morena
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10008800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260365799858
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Klarstein’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Klarstein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Klarstein Carina Morena food processor 800 W 4 L Cream
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 L Number of speeds: 6 Cream
  • - Pulse function
  • - Bowl material: Stainless steel
  • - 800 W
More>>>
Short summary description Klarstein Carina Morena food processor 800 W 4 L Cream:
This short summary of the Klarstein Carina Morena food processor 800 W 4 L Cream data-sheet is auto-generated and uses the product title and the first six key specs.

Klarstein Carina Morena, 4 L, Cream, Rotary, 220 - 240 V, Stainless steel, 800 W

Long summary description Klarstein Carina Morena food processor 800 W 4 L Cream:
This is an auto-generated long summary of Klarstein Carina Morena food processor 800 W 4 L Cream based on the first three specs of the first five spec groups.

Klarstein Carina Morena. Bowl capacity: 4 L, Product colour: Cream, Control type: Rotary. Bowl material: Stainless steel. Power: 800 W, AC input frequency: 50 - 60 Hz. Width: 300 mm, Depth: 340 mm, Height: 180 mm