DELL logo

DELL Inspiron 5759 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86037
Info modified on:
20 Mar 2024, 09:02:41
Warranty:
1 Year CAR
Long product name DELL Inspiron 5759 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Silver:

17.3" FHD (1920x1080), Intel Core i7-6500U (4M Cache, up to 3.10 GHz), 8GB DDR3L, 1TB HDD, Intel HD Graphics 520, DVD±RW, 802.11 b/g/n, Bluetooth 4.0, Windows 10 Pro 64-bit

DELL Inspiron 5759 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Silver:

Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.

Sizable storage: With up to 1TB of space, you have plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life means you can go longer in between charges.4

Your mobile media center
Vivid color: With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with the large precision touchpad.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires 802.11ac router; sold separately.)

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

Short summary description DELL Inspiron 5759 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Silver:

DELL Inspiron 5759, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5759 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Pro Silver:

DELL Inspiron 5759. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.