JACO 200 multimedia cart/stand Blue, Grey, White Laptop

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39915
Info modified on:
14 Mar 2024, 19:21:30
Bullet Points JACO 200 multimedia cart/stand Blue, Grey, White Laptop:
  • - Durable, lightweight aluminum construction – starts at just 44 lbs
  • - Top–to–bottom ergonomic design for shift–long comfort
  • - Smooth antimicrobial finish provides superior infection control
Warranty:
7–year
Long product name JACO 200 multimedia cart/stand Blue, Grey, White Laptop:

Jaco UltraLite 200 Non–Powered Podium Cart

Short summary description JACO 200 multimedia cart/stand Blue, Grey, White Laptop:

JACO 200, Multimedia cart, Blue, Grey, White, Aluminium, Laptop, 1 shelves, 4 wheel(s)

Long summary description JACO 200 multimedia cart/stand Blue, Grey, White Laptop:

JACO 200. Type: Multimedia cart, Product colour: Blue, Grey, White, Material: Aluminium. Height: 762 mm, Width: 508 mm, Depth: 546 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.