location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WEBCARDLX UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEBCARDLX WEBCARDLX Network Card for Select UPS Systems and PDUs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEBCARDLX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186775 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:21:21
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite WEBCARDLX user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WEBCARDLX UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables remote management via SNMP, web, SSH or Telnet
  • - Sends user-configurable alerts via SNMP or email
  • - Reboots unresponsive equipment without requiring a site visit
  • - Allows mass configuration and updating of multiple units
  • - HTML5-based interface—no Java required
Warranty: 2-year limited
Long product name Tripp Lite WEBCARDLX UPS accessory :
The long product name of Tripp Lite WEBCARDLX UPS accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WEBCARDLX Network Card for Select UPS Systems and PDUs
More>>>
Tripp Lite WEBCARDLX UPS accessory:
The official description of Tripp Lite WEBCARDLX UPS accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WEBCARDLX Network Card turns a compatible UPS system or PDU into a managed device on your network. By inserting WEBCARDLX into an accessory slot and using an SNMP network management platform, web browser, SSH or Telnet, you can monitor, control and reboot the device from almost anywhere at any time. Its HTML5-based interface means Java isn’t needed to interact with the mobile-friendly PowerAlert® Device Manager.

Monitor site electrical data, UPS self-test logs and logged power events, such as blackouts, brownouts and overvoltage conditions. Receive email notifications or SNMP traps of selectable events and power conditions. If your device has controllable outlets, WEBCARDLX can remotely reboot locked network equipment without disrupting power to other devices.

Permission sets and interface access can be configured for each user from full administrator to view-only operator. Real-time clock support maintains current day and date even after a UPS shutdown. NTP (Network Time Protocol) support enables automatic updates to the real-time clock from an NTP server. Multiple protocols are supported, including IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP and DHCP. DHCP/Manual configuration support enables network settings to be assigned automatically or manually.

Enhanced UPS Management and Control
Makes any compatible UPS system or PDU a managed network device
Remotely monitors site electrical data, UPS self-test logs, alert logs and logged power events like blackouts, brownouts and overvoltage conditions
Reboots locked network equipment without disrupting power to other loads (when used with controllable outlets or remotely switchable outlets on select devices)
Monitors temperature and humidity, as well as contact closure state (with optional EnviroSense2 module, sold separately)
HTML5-based interface—no Java required

Flexible Access
Permission sets and interface access can be configured for each user
Multiple users can view activity simultaneously
Monitor and manage remotely via SNMP, web, SSH or Telnet
Create an encrypted connection via web browser using optional SSL setting

Advanced Network Management Tools
Automatically shut down remote operating systems via your network (OS must have PowerAlert Network Shutdown Agent version 58 installed)
Receive alert notifications via email or SNMP trap

Mass Configuration Utility
Allows configuration of one device to be replicated to other compatible devices

Mass Updater Utility
Enables firmware update of multiple WEBCARDLXs over the network at the same time

Broad Compatibility
Supports multiple protocols, including IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP and DHCP
10/100 Mbps auto-sensing ensures optimal communication compatibility with current 10/100 Base-T network
DHCP/Manual configuration support enables automatic or manual assignment of network settings

Short summary description Tripp Lite WEBCARDLX UPS accessory:
This short summary of the Tripp Lite WEBCARDLX UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WEBCARDLX, Network management card, Fast Ethernet, 10,100 Mbit/s, 10/100BaseT(X), IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP, 132,1 mm

Long summary description Tripp Lite WEBCARDLX UPS accessory:
This is an auto-generated long summary of Tripp Lite WEBCARDLX UPS accessory based on the first three specs of the first five spec groups.

Tripp Lite WEBCARDLX. Product type: Network management card. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BaseT(X). Management protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP. Width: 132,1 mm, Depth: 59,9 mm, Weight: 50 g. Quantity per master (outer) case: 5 pc(s), Master (outer) case width: 172,7 mm, Master (outer) case length: 177,8 mm

Features
Product type *
Network management card
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Management features
Management protocols
IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP
Weight & dimensions
Width
132,1 mm
Depth
59,9 mm
Weight
50 g
Package width
160 mm
Weight & dimensions
Package depth
175,3 mm
Package height
57,9 mm
Package weight
390 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332186772
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case width
172,7 mm
Master (outer) case length
177,8 mm
Master (outer) case height
304,8 mm
Master (outer) case weight
1,45 kg
Country of origin
Taiwan
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Belgium 1 distributor(s)