location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5J38A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894812605 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 883912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:03:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Scan to email
  • - Print, copy, scan, fax
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements
Long product name HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email :
The long product name of HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 7740 Wide Format All-in-One Printer
More>>>
HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email:
The official description of HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, and copy in standout colour on sizes up to A3, for bold documents and presentations at up to 50% less cost per page than colour laser.[1] Fax up to 21.6 x 35.6 cm (8.5 x 14 inches).

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email:
This short summary of the HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email:
This is an auto-generated long summary of HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email based on the first three specs of the first five spec groups.

HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

High-impact A3 printing

Automatic two-sided printing, fast print speeds, and an auto document feeder help ease your day.
The 35-page ADF handles documents up to 21.6 x 35.6 cm, so you finish duplex jobs quickly.
Tap and swipe the smartphone-style colour touchscreen for timesaving shortcuts.
Increase paper capacity to 500 sheets with the included second 250-sheet paper tray.

Present professionally. And affordably.

Create vibrant colour graphics and deep black text on a variety of papers from A4 to tabloid (A3).
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[2]
Print more black text and colour pages with optional Original HP high-yield ink cartridges.[3]
Help your business stand out with borderless, double-sided marketing materials.

Easy mobile printing

Easily print documents and more from your smartphones and tablets, whether Apple®, Android™, or Windows.
Easily connect this all-in-one with wireless devices, so everyone in the office can print conveniently.[4]
Easily manage printing tasks and scan on the go with the HP All-in-One Printer Remote mobile app.[5]

4 individual inks

Individual Inks - Replace only the individual ink cartridge that runs out

Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Load up to 500 sheets of paper

Reload paper less often – up to 500-sheet paper capacity

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [8]

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [9]

Simply connect

Set up without a fuss – automatically connect to your wireless network. [10]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [7]

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (black, normal quality, A3)
12 ppm
Print speed (colour, normal quality, A3)
7 ppm
Print speed (ISO/IEC 24734) black
22 ppm
Print speed (ISO/IEC 24734) colour
18 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Secure printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (colour, draft, A4)
31 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 431.8 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper handling
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A3
Custom media width
76 - 297 mm
Custom media length
127 - 420 mm
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
65 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
37 W
Power consumption (standby)
6,5 W
Power consumption (sleep)
1,47 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,398 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP dynamic security
Yes
HP Software provided
HP Dropbox, HP Google Drive, Microsoft DotNet
System requirements
Windows operating systems supported
Windows 8, Windows 10, Windows Vista, Windows 8.1, Windows 11, Windows 7
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
8 - 85%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
584 mm
Depth
466,9 mm
Height
383,3 mm
Weight
19,5 kg
Packaging data
Package width
668 mm
Package depth
545 mm
Package height
487 mm
Package weight
24,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1300 pages
Included cartridge capacity (CMY)
540 pages
Cables included
AC
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet
Logistics data
Pallet weight
261 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
10 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1220 x 1015 x 2562 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:12:31
Uk has collected 6 expert reviews for HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Color, Printer for Small office, Print, copy, scan, fax, 35-sheet ADF; Scan to email and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2017-05-01 05:12:30
The HP OfficeJet Pro 7740 is an All In One that means not only, Print, Scan, Copy but also for those who need it Fax.It is 58x48x38cm and if you use the flatbed a little more space is needed on top of the last figure but unless you use it under the eaves...
84%
futurefive.co.nz
Updated:
2017-05-01 05:12:31
In a very few days I've become enamoured of the HP OfficeJet Pro 7740 Wide Format All-in-One. For a printer with a relatively small footprint it packs a lot in! Boasting a reasonable RRP and consumables ranging from $30-$55, this printer is very cost-effe...
0%
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP OfficeJet Pro 7740 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Scan to email:
Disclaimer

[1] Compared with the majority of colour laser AiOs <€400 excluding VAT, Q3 2016; market share as reported by IDC as of Q3 2016. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' Manufacturer Recommended Street Price (MRSP) and page yield. ISO yield based on continuous printing in default mode. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see hp.com/go/printpermanence.
[3] Based on cartridge yields for HP 953XL ink cartridges compared with HP 953 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[4] Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[5] Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[8] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[9] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[10] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit hp.com/go/autowirelessconnect.
Technical specification disclaimers
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period
Copy speeds may vary depending on the type of document
2 MB flash storage
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit)
Based on standard ITU-T Test Image No. 1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory