location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2005FBYZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037847924 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 18:17:29
The date of the most recent change of this product data-sheet in Icecat.
WD Surveillance Brochure (32.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Surveillance Brochure (22.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - Server/workstation HDD
  • - Ukuran buffer drive penyimpanan: 128 MB
  • - 6 Gbit/s
  • - 641 g
Warranty: 5 years
Long product name Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III :
The long product name of Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 TB, 3.5", SATA 6Gb/s, 7200 RPM, 128MB
More>>>
Short summary description Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III:
This short summary of the Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Gold, 2 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III

Long summary description Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Gold. Hard drive capacity: 2 TB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 128 MB, Hard drive size: 3.5", Interface: Serial ATA III

COMPATIBILITY TESTING
COMPATIBILITY TESTING

All WD Gold hard drives are extensively tested across a variety of popular OEM storage systems, SATA controllers, and host bus adapters, to ensure ease of integration for a plug and play solution.

DUAL ACTUATOR TECHNOLOGY
DUAL ACTUATOR TECHNOLOGY

The primary actuator provides coarse displacement; the secondary actuator fine tunes the head positioning to a higher degree of accuracy.

Source Testseek summary Average rating
Reviews
Updated:
2017-08-14 20:07:37
Uk has collected 35 expert reviews for Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
hungrygeeks.ph
Updated:
2017-08-14 20:07:36
Planning to build your own data center? Well, now's a great time! WD has just announced their new “Gold” line of HDDs. These 8TB monsters are helium-sealed, meaning that they offer a significant advantage over the usual servings. Also, these drives are cl...
0%
goodgearguide.com.au
Updated:
2019-12-31 20:32:37
WD's Gold Enterprise drive offers a staggering 12TB of capacity and overall performance that's equal to or better than rival Seagate's 12TB offerings. At $500 MSRP (currently $476 on Amazon ), it's comparable in price to the entry-level Seagate Iron Wolf...
Bottom line The WD Gold has all the features that Seagate's more expensive Barracuda Pro and IronWolf Pro have, but it's priced like the less-expensive Iron Wolf. So now I need to say it: The WD Gold is currently the best deal in a 12TB hard drive. Nice stuff from WD...
0%
pcworld.co.nz
Updated:
2019-12-31 20:32:37
WD's Gold Enterprise drive offers a staggering 12TB of capacity and overall performance that's equal to or better than rival Seagate's 12TB offerings. At $500 MSRP (currently $476 on Amazon ), it's comparable in price to the entry-level Seagate Iron Wolf...
Bottom line The WD Gold has all the features that Seagate's more expensive Barracuda Pro and IronWolf Pro have, but it's priced like the less-expensive Iron Wolf. So now I need to say it: The WD Gold is currently the best deal in a 12TB hard drive. Nice stuff from WD...
0%
uk.hardware.info
Updated:
2019-12-31 20:32:37
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
eteknix.com
Updated:
2019-12-31 20:32:37
It has been a while since our last WD review, but that's changing today. To celebrate that change, I got an amazing drive in the office for a thorough testing: The WD Gold 12TB ( WD121KRYZ ) enterprise-class Datacenter hard disk. This isn't just a large c...
Good High workload rating, Impressive Performance, Great Feature set, Wide capacity range from 1TB to 12TB...
Bad None, “WD shows how an enterprise drive should be with the Gold series. A great performance, solid features, and a high workload rating make it a great enterprise-grade drive.”, WD GOLD 12TB 3.5-Inch Datacenter Hard Disk Review, Thank you, Western Digital...
Bottom line There can be no doubt that Western Digital's WD Gold 12TB Datacenter hard disk is an awesome drive. The benchmark results speak for themselves and put the drive at the top in most of our charts. Considering that this is the flagship HDD, it's no surprise...
0%
kitguru.net
Updated:
2019-12-31 20:32:37
Western Digital's Gold range of hard drives have been designed to service nearline enterprise environments and as such they have a range of sensors and technologies onboard to help them maintain peak performance in such environments. The latest Gold model...
Good Overall Performance, Performance protecting technologies, 5-year warranty...
Bad Its not cheap but then it is aimed at the enterprise segment, Kitguru says: WD's Gold 12TB offers huge capacity with good overall performance with plenty of onboard technoloiges to help it survive in its intended environment, Rating: 8.5, Pages: 1 2 3 4...
Bottom line The Western Digital 12TB Gold is the latest and currently largest capacity drive in WD's drive range aimed at the enterprise market where the demands for increased storage density are growing ever larger. The Gold range of drives have a number of built in...
85%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EFAX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple internal hard drive 10 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD100PURZ Purple 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 8 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD8001FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD2002FFSX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD4002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 8 TB 5400 RPM 128 MB 3.5" Serial ATA III
(show image)
WD80EFZX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red Pro internal hard drive 6 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD6002FFWX Red Pro 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple internal hard drive 8 TB 5400 RPM 128 MB 3.5" Serial ATA III
(show image)
WD80PUZX Purple 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD05PURX Purple 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Purple NV internal hard drive 6 TB 3.5" Serial ATA III
(show image)
WD6NPURX Purple NV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)