location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW6UKD SmartRack 6U Low-Profile Switch-Depth Knock-Down Wall-Mount Mini Rack Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW6UKD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191564 show
Category:
A type of metal shelf which contains servers.
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:06:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ships unassembled for easy transport and storage
  • - Maximum load capacity of 200 lbs (90.7 kgs)
  • - Locking steel cabinet vented at sides, front, top and bottom
  • - Flow-through ventilation keeps equipment cool
  • - Mounts to wall to save valuable floor space
Warranty: 5-year limited
Long product name Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black :
The long product name of Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 6U Low-Profile Switch-Depth Knock-Down Wall-Mount Mini Rack Enclosure
More>>>
Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black:
The official description of Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRW6UKD SmartRack® 6U Low-Profile Switch-Depth Knock-Down Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 lbs (90.7 kgs).

The front door locks securely to help prevent damage, tampering and theft. The front, top, bottom and side panels are vented, which allows air to flow freely and keep equipment cool. The reversible front door can be installed to open left or right. Convenient top and bottom ports allow easy cable routing.

The SRW6UKD comes unassembled for convenient transport and storage in confined spaces. It easily assembles in minutes using just 12 fasteners, and mounts to the wall to save valuable floor space. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 16.5 inches deep, such as network switches and patch panels.

Short summary description Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black:
This short summary of the Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW6UKD, Wall mounted rack, 6U, 90,7 kg, Key lock, 13 kg, Black

Long summary description Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRW6UKD. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 90,7 kg, Key lock. Weight: 13 kg. Product colour: Black

Features
Rack capacity *
6U
Type *
Wall mounted rack
Maximum weight capacity *
90,7 kg
Product colour
Black
Material
Steel
Side panels included
Yes
Key lock
Yes
Number of fans
4 fan(s)
Certification
RoHS, UL/CSA 60950-1, EIA-310-E
Weight & dimensions
Width
600 mm
Depth
456 mm
Height
368 mm
Weight
13 kg
Packaging data
Wall mounting kit
Yes
Packaging data
Quick installation guide
Yes
Package width
515 mm
Package depth
180 mm
Package height
656 mm
Package weight
14,3 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332191561
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
939,8 mm
Master (outer) case length
1049,8 mm
Master (outer) case height
680 mm
Master (outer) case weight
145 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Grey Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Grey
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Grey
(show image)
SRN4G9US SRN4G9US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Grey
(show image)
SRN4G9USDP SRN4G9USDP SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Grey
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12UHD SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Grey
(show image)
SRN3RG9USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)