location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-1200U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-1200U-RP/96TB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
QNAP UX-1200U-RP/96TB user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily add additional drive capacity to a Turbo NAS
  • - Missing mode protection
  • - Flexible RAID Configuration with the QTS Storage Manager
  • - Provides a quick & easy backup solution for Turbo NAS
  • - An excellent hardware design that’s built to last
Long product name QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black :
The long product name of QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UX-1200U-RP, 12x 8 TB Seagate Ent NAS HDD, USB 3.0, 482 x 534 x 89 mm
More>>>
QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black:
The official description of QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible storage scalability for your Turbo NAS. Quick & simple.

When expanding data storage capacity, deploying multiple servers can lead to complexity in management and also dramatically increase costs. The QNAP UX-1200U-RP expansion enclosure is an economical expansion alternative designed with easy setup in mind for expanding the total storage space of your Turbo NAS. The UX-1200U-RP offers a hassle-free storage expansion for business use. Each UX-1200U-RP provides additional 12 hard drives for the Turbo NAS and allows for a total raw capacity of 96 TB* making it especially useful for massive data backup, digital media collection, and video surveillance.

Easily add additional drive capacity to a Turbo NAS

Simply connect the UX-1200U-RP to a Turbo NAS and power it on. The Turbo NAS will automatically detect the hard drives in the UX-1200U-RP as newly installed local drives. The Turbo NAS capacity can then be expanded as a large volume seamlessly & economically by using the powerful QTS Storage Manager.

Missing mode protection

If your UX-1200U-RP is accidentally disconnected, the Turbo NAS enters missing mode and blocks I/O access to protect the stored data. The system can then recover from the missing mode to the normal state with data remaining intact.

Powerful QTS Storage Manager

The QTS Storage Manager neatly presents tools & options for managing system storage with a modern & intuitive graphical user interface, greatly simplifying the process of managing the UX-1200U-RP and NAS capacity expansion. You can easily monitor the health status of the UX-1200U-RP and the disks within it. When multiple expansion enclosures are connected, the Locate Disk and Locate Enclosure functions assist you in quickly maintaining the UX-1200U-RP.

Flexible RAID Configuration

The UX-1200U-RP features 12 hot-swap drive bays for easy installation & removal. The automatic insertion/removable detection and rebuild allow easy management. Featuring Supporting RAID 0, 1, 5, 6 and 10 and managed by the powerful QTS Storage Manager, the UX-1200U-RP ensures maximum performance and data security.

An excellent backup solution for Turbo NAS

The UX-1200U-RP can be used as a cost-efficient external storage to perform fast & secure backup tasks for the Turbo NAS. The administrator can back up the Turbo NAS data to the UX-1200U-RP on a real time or scheduled basis.

Excellent hardware design

The UX-1200U-RP includes redundant 300W internal PSUs to ensure business continuity and to provide ample power even under a sustained full load. You can replace a failed power supply unit without turning off the server. The well-ventilated chassis and smart fan provides efficient cooling for better stability & reliability, with the easily-replaceable fan module enabling efficient heat removal even when all 12 drives are under full operation simultaneously.

Short summary description QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black:
This short summary of the QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP UX-1200U-RP, 96 TB, HDD, Serial ATA III, Rack (2U), Black

Long summary description QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black:
This is an auto-generated long summary of QNAP UX-1200U-RP disk array 96 TB Rack (2U) Black based on the first three specs of the first five spec groups.

QNAP UX-1200U-RP. Total installed storage capacity: 96 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA III. Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 482 mm, Depth: 534 mm, Height: 89 mm. Product colour: Black

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
12
Total installed storage capacity *
96 TB
Supported storage drive types *
HDD
Number of storage drives supported *
12
Storage drive capacity
8 TB
Storage drive interface
Serial ATA III
Data transfer rate
6 Gbit/s
Hot-swap drive bays
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Device class *
Small & Medium Business
Chassis type *
Rack (2U)
Product colour
Black
LED indicators
Link, Power, Status
Cable lock slot
Yes
Cable lock slot type
Kensington
Design
Number of fans
2 fan(s)
Compatible products
TS-463U-RP, TS-463U, TS-453U-RP, TS-453U, TS-451U, TS-863U-RP, TS-863U, TS-853U-RP, TS-853U, TS-1263U-RP, TS-1263U, TS-1253U-RP, TS-1253U, TS-469U-RP, TS-469U-SP, TS-470U-RP, TS-470U-SP, TS-869U-RP, TS-1269U-RP
Power
Power supply unit (PSU) capacity
300 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
534 mm
Height
89 mm
Packaging content
Cables included
AC, USB
Screws included
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%