location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19 inch tft FP91GX silver Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1J72.XSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 270 cd/m² 550:1
  • - 40 W
Long product name BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels :
The long product name of BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 inch tft FP91GX silver Retail
More>>>
BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels:
The official description of BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FP91GX LCD Monitor
D-Sub Cable
DVI-D Cable
Power Cable
Install CD
BenQ LCD Monitor LCD Monitor Installation Guide

Short summary description BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This short summary of the BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 19 inch tft FP91GX silver Retail, 48,3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ 19 inch tft FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ 19 inch tft FP91GX silver Retail. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 76 Hz
Design
Product colour *
Silver
Ports & interfaces
I/O ports
D-Sub/DVI-D
Power
Power consumption (typical) *
40 W
Weight & dimensions
Width (without stand)
495 mm
Depth (without stand)
419 mm
Height (without stand)
157 mm
Weight (without stand)
6,8 kg
Other features
Viewing angle
160°
Brand Image Product code Product Stock Price from
BenQ 19" TFT FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ 19" TFT FP91GX silver Retail computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99/J.L1J72.X/YSE 19" TFT FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71GX Silver Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels BenQ 17 inch tft FP71GX Silver Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.FSE 17 inch tft FP71GX Silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 15 inch tft FP51G silver Retail computer monitor 38,1 cm (15") 1024 x 768 pixels BenQ 15 inch tft FP51G silver Retail computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
99.L1K72.ASE 15 inch tft FP51G silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP937 Silver 19i TFT computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ FP937 Silver 19i TFT computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L0G72.ZSE FP937 Silver 19i TFT 0.00
(excl. VAT)
0 (incl. VAT)
BenQ T904 19" TFT Black computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ T904 19" TFT Black computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L0G72.V83 T904 19" TFT Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP931 19" TFT Silver computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ FP931 19" TFT Silver computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L0G72.ASE/A4E FP931 19" TFT Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP931 Silver 19i TFT computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ FP931 Silver 19i TFT computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L0G72.ASE FP931 Silver 19i TFT 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L0G72.LSE FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin 0.00
(excl. VAT)
0 (incl. VAT)