location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M476dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF386A-RFB
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 800 MHz
  • - 28,9 kg
Long product name HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm :
The long product name of HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro MFP M476dn, Refurbished
More>>>
HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm:
The official description of HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP Color LaserJet Pro MFP connects the whole office to vibrant colour printing, even on the go134—and improves productivity with fast, versatile scanning that can send documents directly to email, network folders, and the cloud.

Three- to 10-person teams that need a wired or wireless MFP for vibrant colour documents—and sending files directly to their destination.

Features

Print on your terms
- Just go and print—easily send print jobs wirelessly without a network.
- Enable touch-to-print convenience from mobile devices.
- Easily print from smartphone, tablets and notebooks at work, home, or on-the-go; Mopria-certified.
- Share all your printer has to offer—set up, print, and share with Ethernet and wireless connectivity.

Scan fast, send securely
- Finish faster—with less standing around—using single-pass, dual-head scanning.
- Control access to walkup features and easily look up network email addresses, using LDAP connectivity.
- Scan, send, simple—capture and route digital files directly to the cloud, email, or network folders.
- With HP Flow CM Professional, you can easily collaborate on, search, and share your business content.

Move jobs fast
- Save time and help reduce paper costs, using automatic two-sided printing.
- Work smarter—access content and quickly launch tasks from the 3.5-inch colour touchscreen.
- Finish projects fast—use the 50-page automatic document feeder to save time.
- Just walk up and print on this MFP from your USB drive, using the easy-access USB port.

Short summary description HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm:
This short summary of the HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M476dn, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey

Long summary description HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

HP LaserJet M476dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
16,5 s
Time to first page (colour, normal)
16,5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
300 x 420 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File
Scan speed (colour)
13 ppm
Scan speed (black)
17 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
1000 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Input & output capacity
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8,89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
397 W
Power consumption (standby)
17,6 W
Power consumption (off)
0,2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
484 mm
Height
500 mm
Weight
28,9 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 01:56:40
Uk has collected 3 expert reviews for HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-25 01:56:40
This is quite a smart MFP, and in areas it feels particularly well built. The 50-page automatic document feeder (ADF) sits on strong hinges which extend up to allow the lid to close flat on thick originals such as a magazine. The 250-sheet paper cassette...
Bottom line HP's LaserJet Pro M476dn is a mixed bag, ultimately let down by high print costs...
0%