location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 710MP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17MHASSZ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 600:1
  • - 43 W
Long product name Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 710MP - LCD monitor
More>>>
Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:
The official description of Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need to stay informed - any time, any where

Now you can afford to enjoy a true multimedia experience with Samsung's entry level LCD TV Monitors. This monitor and television combination is small enough to fit in anywhere, but stylish enough to make a big impact Integrated TV tuner, speakers, Teletext and remote

Extremely clear and responsive image quality
Stylish and practical design unites comfort and portability
Ergonomic design and easy to use, with innovative power saving system
Can be wall or arm mounted

Short summary description Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 710MP, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms, Silver

Long summary description Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 710MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 710MP. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product colour: Silver

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Silver
Certification
TCO99
Ports & interfaces
I/O ports
15pin D-sub, S-video, Composite, RF
Power
Power consumption (typical) *
43 W
Power consumption (standby) *
43 W
Weight & dimensions
Width (without stand)
389 mm
Depth (without stand)
206 mm
Height (without stand)
402 mm
Weight (without stand)
5,3 kg
Packaging data
Package weight
6,9 kg
Other features
Display
LCD
Bandwidth
0,135 GHz
Package dimensions (WxDxH)
482 x 148 x 542 mm
Brand Image Product code Product Stock Price from
Samsung SyncMaster 711MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)