location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB DDR SDRAM UDIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06P4054
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,5 GB DDR 333 MHz
  • - 184-pin DIMM
  • - CAS latency: 2.5
  • - ECC
Warranty: Three year.
Long product name Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC :
The long product name of Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512MB DDR SDRAM UDIMM PC2700 ECC CL2.5 F 206 306 NS (NMS)
More>>>
Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC:
The official description of Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This new PC2700 Double Data Rate memory option enables synchronous DRAM to embrace much higher performance ratings and I/O bandwidth compared to previous memory architectures. This evolutionary technology allows for the smooth transition and investment protection between the older architecture and the speed ranges and the ever enlarging capacities of the new DDR realm. This technology transition effectively doubles the memory transfer rate for the older PC133MHz memory bus rate and yields an effective data transfer rate of up to 2,666MBps. This increased transfer speed enables a new generation of higher performance, lower cost IntelliStation workstations that will offer expanded communications, database, on line and networking solutions.

Features and Benefits:
· Better productivity through better performance
· Quicker access time for network application
· Better performance for memory-hungry applications
· More efficient network software performance

Short summary description Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC:
This short summary of the Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 512MB DDR SDRAM UDIMM, 0,5 GB, DDR, 333 MHz, 184-pin DIMM

Long summary description Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC:
This is an auto-generated long summary of Lenovo 512MB DDR SDRAM UDIMM memory module 0,5 GB 333 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 512MB DDR SDRAM UDIMM. Internal memory: 0,5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5, ECC

Features
CAS latency
2.5
Internal memory *
0,5 GB
Internal memory type *
DDR
Memory clock speed *
333 MHz
Memory form factor *
184-pin DIMM
Features
ECC *
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Brand Image Product code Product Stock Price from
Lenovo 2GB PC3-8500 DDR3-1066 memory module Lenovo 2GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3707 2GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 1GB PC3-8500 DDR3-1066 memory module Lenovo 1GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3706 1GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) memory module 1 GB
(show image)
73P4341 2x 512MB PC2700 CL2.5 ECC DDR SDRAM memory (06P4054) 0.00
(excl. VAT)
0 (incl. VAT)