location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0618B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999273464 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - High (XL) Yield
  • - Colour ink page yield: 330 pages
  • - 1 pc(s)
Long product name Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow :
The long product name of Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CL-51 Color FINE Cartridge
More>>>
Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
The official description of Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine color FINE cartridge. Its capacity is 330 pages on A4 page format at 5% coverage.

Compatible with:
- PIXMA iP6210D.
- PIXMA iP6220D.
- PIXMA iP6310D.
- PIXMA MP150.
- PIXMA MP160.
- PIXMA MP170.
- PIXMA MP180.
- PIXMA MP450.
- PIXMA MP460.

Short summary description Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-51, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), 330 pages

Long summary description Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-51 ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-51. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 330 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon PIXMA IP 2200/150/170/450/160/180 6210D/6220D
Quantity per pack *
1 pc(s)
Colour ink page yield *
330 pages
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Weight & dimensions
Package type
Blister
Brand Image Product code Product Stock Price from
Canon 8891A002 ink cartridge 1 pc(s) Original Red Canon 8891A002 ink cartridge 1 pc(s) Original Red
(show image)
8891A002 BCI-6R Red Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)