location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0E29A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296405146 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2024 01:22:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Latex printing 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Warranty: One-year limited hardware warranty
Long product name HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T) :
The long product name of HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 560 Printer
More>>>
Short summary description HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T):
This short summary of the HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T), Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 91 m²/hr, Banner, 0.5 mm

Long summary description HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T):
This is an auto-generated long summary of HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T) based on the first three specs of the first five spec groups.

HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T). Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 162,5 cm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Sound power level (standby): 39 dB, Sound pressure level (printing): 59 dB. Power consumption (typical): 4000 W

Get vivid colour and consistent quality over time

Produce highly saturated prints with up to 50% more ink density[2], using vivid print modes.
Print colours right the first time with the i1 embedded spectrophotometer[3] and HP Custom Substrate Profiling.
Consistent, day-one image quality over time – native 1200 dpi, user changes printheads, auto nozzle replacement.
Handle robust tiling applications with consistent colours to <= 2 dE2000[4] and +/-1 mm/m length accuracy.

Keep costs low

Get the high-quality results of high-cost materials on lower cost banners and vinyls with the wiper roller.
Double your work space[5] – do all tasks from the front of the printer, including media/ink cartridge changes.
Cut 2 to 3 hours/month maintenance[6] – automatic maintenance, OMAS media calibration save operator time.
Plan production in advance, optimise supplies usage, and save time – utilities predict how much ink is needed.

Match peak demand with fast response times

Load rolls in one minute or less with the spindleless pivot table and automatic skew adjustment.
Respond fast with quality – up to 23 m²/hr indoor quality mode.
Cut risk, eliminate delays – prints are dry and scratch resistant[1] immediately after printing.
Easily produce high-quality double-sided banners – automation enables efficiency and speed.

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
91 m²/hr
Print head
7
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll width
162,5 cm
Maximum roll diameter
25 cm
Roll widths supported
254 - 1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Performance
Sound power level (standby)
39 dB
Sound pressure level (printing)
59 dB
Certification
WEEE, RoHS, REACH, EPEAT Bronze, OSHA, CE
HP segment
Home
Power
Power consumption (typical)
4000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2560 mm
Depth
792 mm
Height
1420 mm
Weight
220 kg
Packaging data
Package width
2750 mm
Package depth
1037 mm
Package height
1689 mm
Package weight
330 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 560 Printer - Print: 91 m²/hr - Max Speed (1-pass); 31 m²/hr - Outdoor High Speed (4-pass 4-color); 28 m²/hr - Outdoor Plus (4-pass); 23 m²/hr - Indoor Quality (6-pass); 14 m²/hr - Indoor High Quality (10-pass); 6 m²/hr - Backlits, Textiles, and Canvas (16-pass); 5 m²/hr - High Saturation Textiles (20-pass) black; Up to 1200 x 1200 dpi colour; Gigabit Ethernet (1000Base-T):
Disclaimer

[1] Scratch resistance is comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Scratch-resistance comparison based on testing third-generation HP Latex Inks and representative hard-solvent inks. Estimates by HP Image Permanence Lab on a range of media.
[2] Compared to the HP Latex 360 Printer when using the same print mode.
[3] ICC profiling with the spectrophotometer does not support uncoated textiles and backlits.
[4] The colour variation inside a printed job has been measured at 10-pass mode on vinyl media within this limit: maximum colour difference (95% of colours) <= 2 dE2000. Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. 5% of colours may experience variations above 2 dE2000. Backlit substrates measured in transmission mode may yield different results.
[5] Available work space based on internal HP testing in January, 2016 comparing the HP Latex 500 Printer series to key competitive printers.
[6] Based on internal HP testing and manual maintenance requirements published in user manuals available as of January, 2016 for key competitive products compared to automatic maintenance provided by the HP Latex 500 Printer series.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.