location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M3000E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445577
Category:
Stands used to erect a flat panel screen on the floor.
Signage Display Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:03
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 150 kg Black
  • - Maximum screen size: 2,54 m (100")
  • - Mounting type: Floor
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 1200 x 800 mm
  • - Height adjustment
Warranty: 5 year
Long product name Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black :
The long product name of Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile TV Floor Stand for 50-100" screen, Height Adjustable - Black
More>>>
Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black:
The official description of Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts floor stand, model PLASMA-M3000E is a mobile floor stand for flat screens up to 100" (254 cm). Ideal to use with Microsoft surface hub. This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

The mount is manually height adjustable from 92 to 175 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy. Neomountss' floor stand, PLASMA-M3000E holds your TV and even hides your cables. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts PLASMA-M3000E is suitable for screens up to 100" (254 cm). The weight capacity of this product is 150 kg each screen. The stand is suitable for screens that meet VESA hole pattern 400x400 to 1200x800mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black:
This short summary of the Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M3000E, 150 kg, 127 cm (50"), 2,54 m (100"), 400 x 400 mm, 1200 x 800 mm, 92 - 175 mm

Long summary description Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black:
This is an auto-generated long summary of Neomounts PLASMA-M3000E signage display mount 2,54 m (100") Black based on the first three specs of the first five spec groups.

Neomounts PLASMA-M3000E. Maximum weight capacity: 150 kg, Minimum screen size: 127 cm (50"), Maximum screen size: 2,54 m (100"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 1200 x 800 mm. Height adjustment range: 92 - 175 mm. Product colour: Black

Mounting
Minimum screen size
127 cm (50")
Maximum weight capacity *
150 kg
Maximum screen size *
2,54 m (100")
Mounting type *
Floor
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
1200 x 800 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
92 - 175 mm
Adjustable
Yes
Design
Type
Portable floor stand
Product colour *
Black
Weight & dimensions
Height
1750 mm
Packaging data
Package width
700 mm
Package depth
200 mm
Package height
1500 mm
Technical details
Package net weight
40 kg
Other features
Country of origin
Italy
Logistics data
Master (outer) case net weight
41 kg
Harmonized System (HS) code
85299040
Quantity per EUR-pallet
7 pc(s)
Master (outer) case width
730 mm
Master (outer) case length
140 mm
Master (outer) case height
1500 mm
Master (outer) case weight
43 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)