location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron TM Series TM Tilting Wall Mount. Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TM Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM Tilting Wall Mount. Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-572-003
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron TM Series TM Tilting Wall Mount. Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 79 kg
  • - Minimum screen size: 81,3 cm (32") Wall
  • - Silver
Warranty: 5 year warranty
Long product name Ergotron TM Series TM Tilting Wall Mount. Silver :
The long product name of Ergotron TM Series TM Tilting Wall Mount. Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM Large Display Tilting Wall Mount
More>>>
Short summary description Ergotron TM Series TM Tilting Wall Mount. Silver:
This short summary of the Ergotron TM Series TM Tilting Wall Mount. Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron TM Series TM Tilting Wall Mount. Silver, 81,3 cm (32"), 79 kg, Silver

Long summary description Ergotron TM Series TM Tilting Wall Mount. Silver:
This is an auto-generated long summary of Ergotron TM Series TM Tilting Wall Mount. Silver based on the first three specs of the first five spec groups.

Ergotron TM Series TM Tilting Wall Mount. Silver. Maximum weight capacity: 79 kg, Minimum screen size: 81,3 cm (32"). Product colour: Silver

Country Distributor
United Kingdom 1 distributor(s)