location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC24F390FHNXZA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:35
The date of the most recent change of this product data-sheet in Icecat.
Samsung LC24F390FHNXZA user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59,7 cm (23.5") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 250 cd/m² 3000:1
  • - 25 W
Long product name Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.5" (16:9), 1920 x 1080, 4ms, 250cd/m2, 1800R
More>>>
Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immersive Viewing Experience with Curved Screen
The 1800R curvature of the screen provides a truly immersive viewing experience that lets you enjoy big, bold and stunning panoramic views while you work or play. With its design inspired by the curve of the human eye, the Samsung CF390 monitor delivers a comfortable and enjoyable viewing experience for your home or office use.

Ultra-slim Design
Featuring an ultra-slim and sleek profile the Samsung CF390 monitor measures less than 0.5inch thick. Make a stylish statement while staying productive with the 24" curved screen. The simple circular stand will add a modern look to your space.

Advanced Gaming Experience with AMD FreeSync
AMD FreeSync technology allows users to enjoy smooth images, even during the fastest moving scenes. AMD FreeSync dynamically syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. With its 4ms response time, you’ll see the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual, allowing players to experience their games at the highest level.

Eye Saver Mode
Eye Saver Mode optimizes your viewing comfort by reducing blue light emissions and flickers at the touch of a button. Read documents, play games, watch movies and edit photos for long periods of time, and experience a comfortable and pleasing view, without worrying about eye strain or fatigue.

Brilliant Picture Quality
Experience vibrant, stunningly vivid colors with Samsung's Active Crystal Color technology. The excellent 3000:1 contrast ratio delivers deep blacks and bright whites so you can clearly see even in the darkest or brightest scene.

Eco-friendly Monitor
The Eco-Saving Plus feature reduces screen brightness to save power, plus the screen brightness automatically transitions fluidly—reducing energy use even more. The monitor itself is also constructed without PVC

Short summary description Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CF390, 59,7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung CF390 LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung CF390. Display diagonal: 59,7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
59,7 cm (23.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Colour gamut
72%
3D
No
Performance
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ports & interfaces
Headphone outputs
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
No
Tilt angle range
-2 - 22°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0,3 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
549 mm
Depth (with stand)
206 mm
Height (with stand)
419 mm
Weight (with stand)
3,31 kg
Width (without stand)
549 mm
Depth (without stand)
86,4 mm
Height (without stand)
325 mm
Weight (without stand)
2,81 kg
Packaging data
Package width
617 mm
Package depth
394 mm
Package height
165 mm
Package weight
4,72 kg
Packaging content
Cables included
AC
Manual
Yes
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
ECO mode
Yes
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:55:01
Uk has collected 17 expert reviews for Samsung CF390 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hardwarezone.com.my
Updated:
2016-12-29 03:45:17
Curved monitors are great to have, especially if you're someone who wants that little bit more sense of immersion, without resorting to VR. Samsung has refreshed its curved monitor, and this year's model looks to be promising, with features like AMD FreeS...
Good 1800R curvature, Great image quality, AMD FreeSync support...
Bad Color accuracy could be better...
85%
uk.hardware.info
Updated:
2019-12-10 06:08:59
Computer equipment in the living room can be a source of many household discussions. This is the field where design monitors shine. It is a completely different market than what we usually dwell in, but there are plenty of options to choose from if the ey...
Bottom line If you are looking for a screen that also looks appealing, you have quite a few choices, for various tastes. Chances are that you can find one in our test range. One of our conclusions is that the thinner screens come with limited video inputs. The more s...
0%
Brand Image Product code Product Stock Price from
Samsung S22F350FHU computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black Samsung S22F350FHU computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
LS22F350FHU S22F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 59,7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)