location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC C420 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC C420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T6667.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC C420 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - Alkaline
Long product name BenQ DC C420 4 MP CCD Silver :
The long product name of BenQ DC C420 4 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.0 megapixels, 2304 x 1728, 4x/3x Digital/Optical Zoom, 12mb / SD card , JPEG (EXIF 2.2), DCF, 320 x 240 AVI, 1.8” Color LTPS LCD, 130K colors, AA Battery
More>>>
BenQ DC C420 4 MP CCD Silver:
The official description of BenQ DC C420 4 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality pictures and a crystal clear LCD

The BenQ C420 offers perfect pictures with its 4 megapixel CCD, a crystal clear view because of LTPS for better color delicacy, 130k high resolution and a 1.8” large display, combined with a friendly interface with intuitive graphic icons for easy operation

Other features
- Ultra compact with only 27mm thickness
- Easy Dial interface
- Printer Mode - The easy way to directly print out photos out via the printer without connecting to the computer first.
- 12 MB Built-in Memory
- Macro Mode: 6cm
- Built-in microphone and beeper
- AA battery

Short summary description BenQ DC C420 4 MP CCD Silver:
This short summary of the BenQ DC C420 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC C420, 4 MP, CCD, 3x, 130 g, Silver

Long summary description BenQ DC C420 4 MP CCD Silver:
This is an auto-generated long summary of BenQ DC C420 4 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ DC C420. Megapixel: 4 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.4 - 16.2 mm. Display diagonal: 4,57 cm (1.8"). Internal memory: 12 MB. Weight: 130 g. Product colour: Silver

Picture quality
Megapixel *
4 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
12 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
4,57 cm (1.8")
Ports & interfaces
I/O ports
USB 1.1
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Weight & dimensions
Weight
130 g
Other features
Video capability
Yes
Dimensions (WxDxH)
91 x 27 x 61 mm
Lens system
F2.8 / F4.8
Built-in flash
Yes
Camera shutter speed
1/1000 ~ 1/2 s
Brand Image Product code Product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC E520 5.0m Retail Compact camera 5,2 MP CCD 2560 x 1920 pixels Silver BenQ Camera DC E520 5.0m Retail Compact camera 5,2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T3567.80E Camera DC E520 5.0m Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5,2 MP CCD 2560 x 1920 pixels Silver BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5,2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T4769.90E DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4,23 MP BenQ DC E40 4.0 megapixels CCD, 4x digital zoom 4,23 MP
(show image)
99.T2967.80E DC E40 4.0 megapixels CCD, 4x digital zoom 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)