location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDS Intelligent 6-port USB Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-GDS-CHARGE-USB6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442949487 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 10:01:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 100 - 240 V 50/60 Hz 60 W Maximum output voltage: 5 V
Long product name RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor :
The long product name of RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GDS Intelligent 6-port USB Charger
More>>>
Short summary description RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor:
This short summary of the RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-GDS-CHARGE-USB6, Indoor, AC, 5 V, Black

Long summary description RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of RAM Mounts RAM-GDS-CHARGE-USB6 mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

RAM Mounts RAM-GDS-CHARGE-USB6. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 6. Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts RAM-POW-CIG-M55 mobile device charger Universal Black Cigar lighter Auto
(show image)
RAM-POW-CIG-M55 RAM-POW-CIG-M55 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)