location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B273HU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.HB3HE.002
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27")
  • - Full HD 2048 x 1152 pixels
  • - 5 ms 400 cd/m² 1000:1
  • - 41,6 W
Warranty: 3 years
Long product name Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black :
The long product name of Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B273HU, 27", 2048 x 1152, 40000:1, 400 cd/m2
More>>>
Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black:
The official description of Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 27" wide-screen TFT LCD;
- 2048 x 1152 resolution;
- 40000:1 dynamic contrast ratio;
- 160°/160° horizontal/vertical viewing angles;
- 2 x 1.5W integrated speakers;
- VGA, DVI (HDCP), HDMI, four USB connectors;
- 400 cd/m2 brightness;
- 5ms response time;
- black color.

Short summary description Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black:
This short summary of the Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B273HU, 68,6 cm (27"), 2048 x 1152 pixels, Full HD, 5 ms, Black

Long summary description Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black:
This is an auto-generated long summary of Acer B273HU computer monitor 68,6 cm (27") 2048 x 1152 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer B273HU. Display diagonal: 68,6 cm (27"), Display resolution: 2048 x 1152 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2048 x 1152 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,291 x 0,291 mm
Digital horizontal frequency
62,5 - 73,5 kHz
Digital vertical frequency
53 - 62 Hz
Separate H/V sync
No
Composite sync
No
Display refresh rates
62 Hz
Multimedia
RMS rated power
3 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Audio input
No
Audio output
No
Microphone in
No
PC Audio in
No
Ports & interfaces
HDCP
Yes
AC (power) in
No
PC Audio out
No
Component video (YPbPr/YCbCr) in
3
Ergonomics
Height adjustment
11 cm
Pivot
No
Swivel angle range
0 - 35°
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Power
Power consumption (typical) *
41,6 W
Power consumption (standby) *
0,65 W
Power consumption (off)
0,65 W
Weight & dimensions
Width (without stand)
644 mm
Depth (without stand)
235 mm
Height (without stand)
431 mm
Weight (without stand)
9,1 kg
Packaging content
Handheld remote control
No
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Built-in subwoofer
No
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
645,2 x 236,2 x 431,8 mm (25.4 x 9.3 x 17")
Power requirements
100 - 240V
Monitor sync input signal
NTSC
Certification
TCO’03
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:12:23
Uk has collected 2 expert reviews for Acer B273HU computer monitor 68.6 cm (27") 2048 x 1152 pixels Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
ET.1516P.010 AL1516As 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels Acer AL1516As computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
ET.1516P.009 AL1516As 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1917W Abd computer monitor 48,3 cm (19") 1440 x 900 pixels Black Acer AL1917W Abd computer monitor 48,3 cm (19") 1440 x 900 pixels Black
(show image)
ER.C17WP.A04 AL1917W Abd 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1516 Ab computer monitor 38,1 cm (15") 1024 x 768 pixels Black Acer AL1516 Ab computer monitor 38,1 cm (15") 1024 x 768 pixels Black
(show image)
ET.1516B.000 AL1516 Ab 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1706 computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver Acer AL1706 computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
(show image)
ET.1706P.006 AL1706 0.00
(excl. VAT)
0 (incl. VAT)
Acer Monitor FP563 15 inch Flat Panel computer monitor 38,1 cm (15") 1024 x 768 pixels Acer Monitor FP563 15 inch Flat Panel computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
99.L2772.022 Monitor FP563 15 inch Flat Panel 0.00
(excl. VAT)
0 (incl. VAT)