location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-406-HGULTRA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192431 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 AC outlet(s) NEMA 5–15R 120 V
  • - Cable length: 1,829 m
  • - White Metal
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m :
The long product name of Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers
More>>>
Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m:
The official description of Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PS-406-HGULTRA Medical-Grade Power Strip is designed with full 60601-1 compliance, making it ideal for use in all patient-care vicinities. This 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and four NEMA 5-15R-HG hospital-grade outlets that include integrated locking safety covers.

A patented protection circuit guards against shock hazards by preventing power from reaching the unit’s outlets in the presence of a fault. The protection circuit automatically resets itself and restores power once the fault threat is gone.

Mounting tabs and flanges let you install the PS-406-HGULTRA on a wide variety of surfaces. The all-metal housing ensures safety and is guaranteed to last a long time in demanding environments.

With a switchless design that prevents accidental shutoff and a 6 ft. power cord that provides some flexibility in placing the power strip, the PS-406-HGULTRA is the perfect replacement for all non-compliant power strips.

Short summary description Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m:
This short summary of the Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS-406-HGULTRA, 4 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 15 A, NEMA 5–15P

Long summary description Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m:
This is an auto-generated long summary of Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m based on the first three specs of the first five spec groups.

Tripp Lite PS-406-HGULTRA. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 5–15P. Product colour: White, Material: Metal, Country of origin: Taiwan. Cable length: 1,829 m, Weight: 1,09 kg, Width: 63,5 mm. Certification: TUV tested to UL 60601-1 and UL 60950-1 (USA); TUV tested to CAN/CSA-C22.2 No. 601.1-M90 and...

Power
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
White
Material
Metal
Country of origin
Taiwan
Technical details
Cable colour
White
Case colour
White
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
1,09 kg
Cable length *
1,829 m
Width
63,5 mm
Depth
46,7 mm
Weight & dimensions
Height
346,2 mm
Certificates
Certification
TUV tested to UL 60601-1 and UL 60950-1 (USA); TUV tested to CAN/CSA-C22.2 No. 601.1-M90 and 60950-1-03 (Canada)
Indication
LED indicators
Power
Packaging data
Package width
151,9 mm
Package depth
55,1 mm
Package height
359,9 mm
Package weight
1,27 kg
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
305,1 mm
Master (outer) case height
389,9 mm
Master (outer) case weight
12,6 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192438
Brand Image Product code Product Stock Price from
Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PS3F15 PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F15 surge protector White 5 AC outlet(s) 220 - 250 V 1,5 m Tripp Lite PS5F15 surge protector White 5 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PS5F15 PS5F15 5-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4,57 m Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4,57 m
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 3,05 m Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 3,05 m
(show image)
PSC360610USBB 6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4,57 m Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4,57 m
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4,57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4,57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4,57 m Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4,57 m
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4,57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4,57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3,05 m Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3,05 m
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4,57 m Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4,57 m
(show image)
PS1916D1U PS1916D1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)