location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K500ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0961C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292051933
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:44:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 0961C003 user manual (17.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - LCOS 5000 ANSI lumens
  • - Lamp 3000 h
  • - DCI 4K (4096x2160) 17:10 2500:1
  • - Screen size compatibility: 1016 - 15240 mm (40 - 600")
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 600 W
More>>>
Short summary description Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black:
This short summary of the Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED 4K500ST, 5000 ANSI lumens, LCOS, DCI 4K (4096x2160), 2500:1, 17:10, 1016 - 15240 mm (40 - 600")

Long summary description Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black:
This is an auto-generated long summary of Canon XEED 4K500ST data projector Large venue projector 5000 ANSI lumens LCOS DCI 4K (4096x2160) Black based on the first three specs of the first five spec groups.

Canon XEED 4K500ST. Projector brightness: 5000 ANSI lumens, Projection technology: LCOS, Projector native resolution: DCI 4K (4096x2160). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 17.2 - 22.3 mm, Aperture range (F-F): 2,6 - 2,6, Zoom ratio: 1.3:1. Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900,.... Serial interface type: RS-232C

Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)