location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58233 pool part/accessory Surface skimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Surface Skimmer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58233 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918038 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58233 pool part/accessory Surface skimmer :
The long product name of Bestway 58233 pool part/accessory Surface skimmer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POOL SURFACE SKIMMER
More>>>
Bestway 58233 pool part/accessory Surface skimmer:
The official description of Bestway 58233 pool part/accessory Surface skimmer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POOL SURFACE SKIMMER
- Durable and corrosion-proof plastic material
- Mount on the pool wall to suck floating leaves or other debris
- Attach to the filter pump for skimming automatically
- Easy to clean
- Fits the filter pump with 3,028 L/h 800 gal/h) flow rate and above
- For use with 15’ 4.57m) and above pools
Content: One surface skimmer

Short summary description Bestway 58233 pool part/accessory Surface skimmer:
This short summary of the Bestway 58233 pool part/accessory Surface skimmer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58233, Surface skimmer, Blue, Grey, White, Plastic, 4,57 m, 1,77 kg, 1 pc(s)

Long summary description Bestway 58233 pool part/accessory Surface skimmer:
This is an auto-generated long summary of Bestway 58233 pool part/accessory Surface skimmer based on the first three specs of the first five spec groups.

Bestway 58233. Product type: Surface skimmer, Product colour: Blue, Grey, White, Material: Plastic. Weight: 1,77 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 250 mm. Minimum order quantity: 4 pc(s), Quantity per pallet: 96 pc(s)

Features
Product type *
Surface skimmer
Product colour
Blue, Grey, White
Material
Plastic
Pool diameter (max)
4,57 m
Intrastat code
84212100
Weight & dimensions
Weight
1,77 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
250 mm
Package depth
320 mm
Package height
250 mm
Package volume
95000 cm³
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
96 pc(s)
Country Distributor
Deutschland 1 distributor(s)