location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41001 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Speedway Friends Race Rider
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940015
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:11:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 41001 inflatable toy :
The long product name of Bestway 41001 inflatable toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RACE RIDER
More>>>
Bestway 41001 inflatable toy:
The official description of Bestway 41001 inflatable toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RACE RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Repair patch included
- Content: One rider, repair patch

Short summary description Bestway 41001 inflatable toy:
This short summary of the Bestway 41001 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41001, Vinyl, Pink, Red

Long summary description Bestway 41001 inflatable toy:
This is an auto-generated long summary of Bestway 41001 inflatable toy based on the first three specs of the first five spec groups.

Bestway 41001. Proper use: Pool, Safety valve, Material: Vinyl, Product colour: Pink, Red

Features
Product colour *
Pink, Red
Material *
Vinyl
Proper use
Pool
Safety valve
Yes
Weight & dimensions
Width
380 mm
Height
850 mm
Weight & dimensions
Length
370 mm
Deflated size (W x L)
890 x 460 mm
Packaging data
Package type
Polybag with insert card
Packaging content
Inflatable repair kit included
Yes
Brand Image Product code Product Stock Price from
Bestway 41082 inflatable toy Bestway 41082 inflatable toy
(show image)
41082 Inflatable Giraffe Pool Float