location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOHEWL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491613 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 09:52:35
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGOHEWL user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With break indicator
  • - Natural ergonomic shape
  • - Stimulates blood circulation
  • - Different sizes, left and right
  • - Customisable buttons
Long product name R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI :
The long product name of R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOHEWL
More>>>
R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI:
The official description of R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go HE Break Mouse is an ergonomic vertical mouse with integrated break software. This smart mouse helps you remember when it's time for a break.

The ergonomic R-Go HE Break mouse has a vertical position, so you will automatically move the mouse with your forearm instead of just your hand. This prevents strain injuries, such as CANS. The HE Break mouse has a round shape, so your hand and wrist are in a natural, relaxed position. The mouse fits comfortably in your hand and supports all fingers. Are you left- or right-handed? We have different versions and sizes available, so the mouse fits every hand.

The LED colour signals in the mouse indicate how healthy you are working and when it is time for a break. The mouse encourages you to take breaks on a frequent basis. These vital breaks help prevent physical complaints, stimulate blood circulation in the body and keep you fit during your working day. During mouse usage, the light changes colour, like a traffic light. Green means 'good job', orange that it is time for a break, red that you have been working too long. By using these subtle colour signals, you receive feedback on healthy (break) behaviour in a simple and positive way. This product works together with the R-Go Break Software that won the Benelux Office Products Award 2021.

Download the free Break LED controller here.

Short summary description R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI:
This short summary of the R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools RGOHEWL, Right-hand, Optical, Bluetooth, 1750 DPI, Black

Long summary description R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI:
This is an auto-generated long summary of R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI based on the first three specs of the first five spec groups.

R-Go Tools RGOHEWL. Form factor: Right-hand. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1750 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reminds you to take breaks
Reminds you to take breaks

The R-Go Break mouse contains an LED light controlled by the R-Go Break software. This light changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it's time for a short break and red means you've been working too long. This gives you positive feedback on your working behaviour.

Mouse movements from the arm
Mouse movements from the arm

The vertical shape of the R-Go HE mouse ensures that you move the mouse with your arm instead of the wrist. This relieves small muscles and tendons in the wrist and hand and can prevent annoying complaints such as CANS. The mouse is intentionally lightweight, so you need less muscle tension to move it.

For relaxed mouse usage
For relaxed mouse usage

With this ergonomic mouse, your hand has a natural and relaxed position. The round design fits your hand precisely, so it is fully supported. The thumb and little finger support surfaces prevent the fingers from sliding down. This provides even more relaxation and comfort during mouse usage!

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1750 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
Universal
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Material
Plastic
Hand size
175 - 195 mm
Ergonomics
Cable length
1,02 m
Plug and Play
Yes
Angle adjustment
70°
Power
Power source *
Batteries
Jenis lubang pengisian
Mini-USB Type-B
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
600 mAh
Battery life (max)
50 h
Battery recharge time
6 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
83 mm
Depth
105 mm
Height
76 mm
Weight
106 g
Battery width
2,5 cm
Battery depth
5,2 cm
Battery height
4 mm
Battery weight
8 g
Packaging data
Package width
103 mm
Package depth
134 mm
Package height
92 mm
Package weight
302 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Connectivity technology
Wireless
Warranty period
2 year(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
490 mm
Master (outer) case length
540 mm
Master (outer) case height
290 mm
Master (outer) case weight
16 kg
Brand Image Product code Product Stock Price from
iSNATCH

iSNATCH M400WW mouse Universal Ambidextrous RF Wireless Optical 1600 DPI
(show image)
59.8601.11 M400WW 0.00
(excl. VAT)
0 (incl. VAT)
iSNATCH

iSNATCH M400WB mouse Universal Ambidextrous RF Wireless Optical 1600 DPI
(show image)
59.8601.10 M400WB 0.00
(excl. VAT)
0 (incl. VAT)
iSNATCH

iSNATCH M300WB mouse Universal Ambidextrous RF Wireless Optical 1600 DPI
(show image)
59.8601.00 M300WB 0.00
(excl. VAT)
0 (incl. VAT)
Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI Vorago MO-450 mouse Office Right-hand Bluetooth + USB Type-A Optical 1600 DPI
(show image)
MO-450 MO-450 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg USB-C mouse Universal Ambidextrous USB Type-C Optical 1200 DPI Sandberg USB-C mouse Universal Ambidextrous USB Type-C Optical 1200 DPI
(show image)
631-04 USB-C Mouse 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 12114 mouse Universal Ambidextrous USB Type-C Optical 1200 DPI
(show image)
12114 12114 0.00
(excl. VAT)
0 (incl. VAT)
SUBBLIM

SUBBLIM SUBMO-EDGVU02 mouse Universal Right-hand USB Type-A Optical 1600 DPI
(show image)
SUBMO-EDGVU02 SUBMO-EDGVU02
Vorago MO-415 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI Vorago MO-415 mouse Office Right-hand RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI
(show image)
MO-415 MO-415 0.00
(excl. VAT)
0 (incl. VAT)
SUBBLIM

SUBBLIM SUBMO-EDGVU01 mouse Universal Right-hand USB Type-A Optical 1600 DPI
(show image)
SUBMO-EDGVU01 SUBMO-EDGVU01
SUBBLIM

SUBBLIM RATON OPTICO DUAL COMFORT ERGO DUAL BATERIA BLANCO mouse Universal Right-hand Bluetooth + USB Type-A Optical 2400 DPI
(show image)
SUBMO-EDCON02 RATON OPTICO DUAL COMFORT ERGO DUAL BATERIA BLANCO
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)