location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC028/70 fabric shaver Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC028/70 Fabric Shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC028/70 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103816607 show
Category:
Hand-held device used for removing fluff and bobbles from fabric such as wool.
Fabric Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:32:18
The date of the most recent change of this product data-sheet in Icecat.
Philips GC028/70 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC028/70 fabric shaver Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cleaning brush
  • - Cadmium-free battery
  • - Cutting power
  • - Longer blades
  • - Rechargeable
  • - Specially designed head
  • - Cord and cordless operation
  • - Double safety lock
  • - Convenient storage bag
  • - Large removable pill container
  • - Special height adjustment cap
  • - 3-sized holes mesh
Long product name Philips GC028/70 fabric shaver Green, White :
The long product name of Philips GC028/70 fabric shaver Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Fabric Shaver
More>>>
Philips GC028/70 fabric shaver Green, White:
The official description of Philips GC028/70 fabric shaver Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior performance. ultimate safety.
This fabric shaver removes pills and fuzz thoroughly with its superior cutting power and its larger head size. It's rechargeable with cord/cordless operation and it has a smart safety system for reviving your garments quickly and safely.

Short summary description Philips GC028/70 fabric shaver Green, White:
This short summary of the Philips GC028/70 fabric shaver Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC028/70, Green, White

Long summary description Philips GC028/70 fabric shaver Green, White:
This is an auto-generated long summary of Philips GC028/70 fabric shaver Green, White based on the first three specs of the first five spec groups.

Philips GC028/70. Product colour: Green, White

The cleaning brush helps to clean your appliance after use
The cleaning brush helps to clean your appliance after use

The cleaning brush helps to easily clean your appliance after use. Please follow the quick start guide included in the packaging to clean the appliance.

Safe for the environment: cadmium free rechargeable battery

The rechargeable battery of your Philips appliance is cadmium-free, which makes it a safer choice for the environment.

70% more cutting power* with 6 blades
70% more cutting power* with 6 blades

The superior cutting power will give you a superior fabric shave quickly and effectively.

30% longer blades*

The longer blades, along with the bigger shaving head, make sure you cover a larger area at once.

Recharge your Fabric Shaver easily with the power plug

Recharge your Fabric Shaver easily with the power plug in 8 hours. A red light indicates that the device is charging. Once the device is fully charged a blue light will indicate that it is ready for use.

Specially designed shaving head with a larger surface
Specially designed shaving head with a larger surface

Specially designed shaving head with a larger surface to shave more pills more quickly and a pointed tip to guide you through the most difficult areas.

Double safety lock for safe operation
Double safety lock for safe operation

The double safety lock will ensure you are safe while removing fabric pills and cleaning your device

The large pill container is easy to remove and empty

The container, where the shaved off pills are stored, is easy to remove and empty.

Special height adjustment protection cap for delicates
Special height adjustment protection cap for delicates

The special height adjustment protection cap with 3 settings will enable you to remove fabric pills even from the most delicate garments.

3 mesh hole sizes to tackle all sizes of pills
3 mesh hole sizes to tackle all sizes of pills

3-sized hole mesh to shave more fabric pills at once.

Features
Product colour *
Green, White
Brand Image Product code Product Stock Price from
Philips GC026/80 fabric shaver Black Philips GC026/80 fabric shaver Black
(show image)
GC026/80 GC026/80 Fabric Shaver
Philips GC026/30 fabric shaver Violet, White Stainless steel Philips GC026/30 fabric shaver Violet, White Stainless steel
(show image)
GC026/30 GC026/30 Fabric Shaver
Philips GC026/00 fabric shaver Blue, White Philips GC026/00 fabric shaver Blue, White
(show image)
GC026/00 GC026/00 Fabric Shaver
Disclaimer Philips GC028/70 fabric shaver Green, White:
Disclaimer

Compared to Philips Fabric Shaver GC027