location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Class 240GB SATA SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U07AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894532435 show
Category:
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 00:05:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 GB 2.5" Serial ATA
  • - Read speed: 420 MB/s
  • - Write speed: 290 MB/s
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). Certain restrictions and exclusions apply.
Long product name HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA :
The long product name of HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enterprise Class 240GB SATA SSD
More>>>
HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA:
The official description of HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Entrust your most important workstation projects to a reliable, high-endurance HP Enterprise Class SATA SSD.

Go the distance
Experience storage that’s ready for the long haul with four and a half times the endurance of a standard SSD.

Work smarter
Say goodbye to mechanical barriers to higher performance with storage that has no moving parts.

Hear a pin drop
Deploy storage that’s inherently quieter and requires less cooling, and lower fan speeds, than HDDs.

Short summary description HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA:
This short summary of the HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Enterprise Class 240GB SATA SSD, 240 GB, 2.5", 420 MB/s, 6 Gbit/s

Long summary description HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA:
This is an auto-generated long summary of HP Enterprise Class 240GB SATA SSD 2.5" Serial ATA based on the first three specs of the first five spec groups.

HP Enterprise Class 240GB SATA SSD. Solid-state drive capacity: 240 GB, SSD form factor: 2.5", Read speed: 420 MB/s, Write speed: 290 MB/s, Data transfer rate: 6 Gbit/s

Features
Solid-state drive capacity *
240 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Data transfer rate
6 Gbit/s
Read speed
420 MB/s
Write speed
290 MB/s
HP segment
Business
Weight & dimensions
Width
63,6 mm
Height
7 mm
Other features
Internal
Yes
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)