location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1900 EXO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-879
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069424571 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2018
Product end of life date
D-Link DIR-879 user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange :
The long product name of D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC1900 EXO, Dual-Band, Gigabit, 4x Gigabit LAN RJ-45, 1x Gigabit WAN RJ-45
More>>>
D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange:
The official description of D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Wi-Fi coverage
With its built-in high power amplifier (of up to 1000mw) and antenna diversity you can enjoy wider wireless coverage throughout your home.

Smart beam forming
Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you'll always get the best experience.

Smart connect
Not all Wi-Fi bands are the same, but you don't need to worry about that. With Smart Connect Technology, the DIR-879 chooses from the two Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

Dual core processor
A dual core processor gives you all the processing power you need to support
more devices and apps in your home so you can experience lag free gaming and HD media streaming.

Intelligent QoS
Intelligent QoS tracks the type of network traffic (media streaming, web surfing, online gaming) and decide which application deserves higher priority.

New user interface
Controlling your network by enabling parental controls, blocking unwanted devices, monitoring internet activity and creating Wi-Fi guest networks is easier than ever with our new interface.

Short summary description D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange:
This short summary of the D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AC1900 EXO, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Orange, Tabletop router

Long summary description D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange:
This is an auto-generated long summary of D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange based on the first three specs of the first five spec groups.

D-Link AC1900 EXO. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product type: Tabletop router, Product colour: Black, Orange, LED indicators: Power, WPS. Cables included: AC, LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
600 Mbit/s
WLAN data transfer rate (second band)
1300 Mbit/s
Modulation
256-QAM, QAM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Firewall
Yes
Guest access
Yes
DMZ support
Yes
Security
Network address translation (NAT)
Yes
Design
Product colour
Black, Orange
LED indicators
Power, WPS
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
AC, LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
4
Features
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Certification
FCC, CE, IC, CCC, BSMI, NCC, CSA, WMM-PS, WPS, Wi-Fi
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
219,7 mm
Depth
73,5 mm
Height
199,4 mm
Weight
539,7 g
Other features
Bandwidth (first)
2,4 GHz
Bandwidth (second)
5 GHz
Source Testseek summary Average rating
Reviews
Updated:
2017-02-03 01:12:22
Uk has collected 35 expert reviews for D-Link AC1900 EXO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Orange and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2017-02-03 01:12:06
Routers such as the D-Link DIR-879 have it tough. When things are going well and they are diligently doing their job, you shouldn't even know that they are there. Your internet should just simply work, your network (home or office), should be visible with...
Good Easy to use, Good performance, Quick setup, Easy to maintain, Good coverage...
Bad Mobile app isn't great, No USB, Not the widest coverage...
Bottom line If you're looking for a router that can quickly be added to your network with the minimum of fuss, then the D-Link DIR-879 EXO is a great choice, offering consistent performance and a good set of features for a compelling price...
70%
channelnews.com.au
Updated:
2017-02-03 01:12:12
The biggest thing that D-Link's new DIR-879 AC1900 EXO Wi-Fi Gigabit Router is promising to do is hit the sweet spot between speed, coverage and affordability. It's easy to burn money on an ugly box that offers superior and reliable coverage or on one tha...
Bottom line Whether we're talking aesthetics or utility and performance of it, the DIR-879 is a product that resonates. A good router doesn't need to check all that many boxes but a great one goes above and beyond them. The DIR-879 is packing value in every sharp ang...
45%
gadgetynews.com
Updated:
2017-02-03 01:12:16
Last month I put D-Link's EXO AC1750 router through its paces. Since then I have received the DIR-879, the AC1900 version of the same. It looks identical (so no new photos) but it promises better performance.This is the first time I have been sent two ver...
Good Compact, Original looks, Dual band WiFi, Great range...
Bad No USB ports, Is nose light like the 869...
Bottom line I liked the D-Link DIR-869 but found it lacking slightly in grunt. The DIR-879 might look the same but it certainly has it where it counts – apart from the lack of USB/SD ports.True, it will be noticeable wherever you put it thanks to its angular design a...
84%
tweaktown.com
Updated:
2017-02-03 01:12:17
For those of you that are in the market to upgrade or purchase your first router, it doesn't take much to become confused with all the marketing that surrounds each advance in technology. AC1900 is where you want to start when looking for a router, as man...
Bottom line The D-Link EXO is quite an interesting router in that while it is a full-fledged AC1900 solution, the platform underneath is quite new, to me at least. One thing I can say is the router is built really well as I would expect from D-Link, and while the an...
87%
T3.com
Updated:
2017-02-04 01:07:44
We're seeing a lot of more expensive Wireless AC routers come onto the market at the moment.With our homes now having so many devices, networking manufacturers see the upgrade market as the big growth area in addition to the increased bandwidth demand fro...
Good Flexible and fast router, Easy to set up...
Bad Orange might be garish for some, No USB port...
80%
pcauthority.com.au
Updated:
2017-02-12 01:17:28
D-Link's external chassis team obviously have a thing for giant robotic spiders, while its marketing team just likes high prices. The DIR-879 fills both needs, looking suitably evil, while carrying a premium street price for its AC1900Mbit/sec capability...
Bottom line "There's no denying this is an eye-catching, easy to setup router with decent specs, and yet you can buy something else without that bright orange chassis for a solid $100 less."...
60%
pcpowerplay.com.au
Updated:
2017-05-03 01:09:23
D-Link usually sends us the most cutting-edge, high-end routers it's got. They're usually very expensive, look like an alien drone from Independence Day, and have had a few issues MU-MIMO support of late. The DIR-879 is an entirely different beast; it's t...
Good Solid performance, Easy interface...
Bad Limited feature-set, Low port forwarding total...
Bottom line It's by no means a bad product; there are just better value offerings that do a whole lot more...
60%
uk.hardware.info
Updated:
2017-11-30 01:47:47
It's been a while since we've last had a look at the developments in the world of routers, so we thought it's high time we took another look at it. What options do you get for a budget of 89 pounds / 100 euros to 178 pounds / 200 euros these days and what...
Bottom line Summarizing the results of the measured speeds tests, we can see that on the 2,4GHz frequency, the Fritz!Box 3490 is the fastest router showing speeds of 128 Mbit/s on average. Second is the DIR-879 by D-Link (average of 125 Mbit/s) and the Linksys EA7500...
0%
Brand Image Product code Product Stock Price from
D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White
(show image)
DWR-978/E 5G AC2600 Wi‑Fi Router DWR‑978 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)