location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG248-4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG248-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592039221 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:24
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 60,5 cm (23.8") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 14 ms 350 cd/m² 1000:1
  • - 52 W
Warranty: 5 Years
Long product name EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8'' IPS 3840×2160, 16:9, 185ppi, 350cd/m², 14ms, 1000:1, 178°/178° (H/V), 3x USB 3.0, 2x DisplayPort, 2x HDMI, VESA 100x100, 136W, 8.5kg
More>>>
EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reference Materials for Furthering Your Creativity

Learn about color management, software and printer settings for optimal screen-to-print matching, and more with free digital resources from EIZO.

4K Resources

The highest pixel density yet for the smoothest image display.

4K UHDWith the highest pixel density yet in our ColorEdge lineup at an astonishing185 ppi, 4K image display has never been so smooth. Now you can enjoy the exceptional detail in high-resolution photographs that cannot be reproduced with a standard monitor. Alphanumeric characters and contours are also distinguished with excellent sharpness for the printing workflow. The 4K ultra-high-definition (UHD) screen (3840 × 2160) is four times the size of full HD (1920 × 1080), making it ideal for high-resolution photography or as a reference monitor for 4K video creation.

Reproduces 99% of the Adobe RGB Color Space

colorgamut.jpgReproduce the sky blues and lush greens that standard sRGB monitors cannot with the monitor’s 99% Adobe RGB coverage. Images shot in RAW can be converted to Adobe RGB or images shot in Adobe RGB will be displayed correctly. The wide color gamut also ensures that the monitor covers 100% of the Rec. 709, EBU, and SMPTE-C standards as well as 93% of the DCI used in post production. Whether you are working with photo, video, or print, this monitor ensures faithful color reproduction for a multitude of creative industries.

Built-In Calibration Sensor

Automate your calibration with the built-in calibration sensor that eliminates the time and effort of an external calibration device. With the dedicated ColorNavigator 6 and ColorNavigator NX software, you can schedule the monitor to self-calibrate at specific times so you can always be sure that images are displayed with exceptional color accuracy. The monitor will stick to its preset schedule even if it is switched off or not connected to a computer.

ColorNavigator 6
Color Management Software

For individual users such as photographers that require multiple options for monitor profiling and print matching.

ColorNavigator NX
Color Management Software

For organizations that want to conduct color management from one location.

Excellent Dark Tones from an Angle

When viewing the screen from an angle in a dimly lit room, dark tones typically appear washed out due to the display characteristics of LCD backlights. The ColorEdge CG248-4K is equipped with a film which allows tones to retain their depth even when viewed from an angle.

Consistent Color Display with IPS Panel

A large screen monitor often exhibits color shift when viewed from an angle. With an IPS panel, more than one person can view the screen at once with little change in color or contrast.

Uniformity from Corner to Corner

Fluctuations in brightness and chromaticity on different parts of the screen are a common trait of LCD monitors. To counteract this, the CG248-4K incorporates EIZO's patented digital uniformity equalizer (DUE) technology to ensure a Delta-E difference of 3 or less across the screen when the monitor leaves the factory. DUE also counterbalances the influences that a fluctuating ambient temperature may have on color temperature and brightness to ensure stable image display.

10-Bit Simultaneous Display

With 10-bit simultaneous color display* from a 16-bit look-up table, the CG248-4K can show more than one billion colors simultaneously. This is 64 times as many colors as you get with 8-bit display which results in even smoother color gradations and reduced Delta-E between two adjacent colors.

3D LUT for Accurate Color Display

A 3D LUT is included which adjusts colors individually on an RGB cubic table. With the emulation function of ColorNavigator 6 and ColorNavigator NX, the 3D LUT applies a film look to the image so creators can check how it will be seen by their audience.

Stable Color in Just Three Minutes

A typical monitor takes 30 minutes or more for its brightness, chromaticity, and tone characteristics to stabilize. EIZO has shortened the warm-up time to a mere three minutes. Whether you are working in a studio or taking the monitor with you on location, you get reliable color display soon after turning the monitor on.

Individually Adjusted at the Factory

EIZO adjusts the RGB color characteristics of each monitor at its factory to eliminate variation and ensure smooth tonal display.

Save Thousands of Hours in Annual Maintenance

With ColorNavigator Network software, an administrator can centralize management of all CG248-4K and other ColorEdge monitors on a network. For example the administrator can self-calibrate, set color modes, register or edit asset management settings and other tasks whether the monitors are local or remote. This ensures that monitors always have the proper settings and saves hundreds or even thousands of hours in annual maintenance time.

Broadcast and Cinema Presets

Preset modes for EBU, Rec. 709, SMPTE-C, and DCI ensure you can work in the appropriate color spaces and gamma values. Simple select the preset via the buttons on the front of the monitor. With the built-in calibration sensor, you can adjust or maintain the brightness setting for each preset.

Multiple Inputs

With a single cable, the UHD 4K resolution is supported at 60 Hz by both DisplayPort 1.2 inputs and at 30 Hz by both HDMI inputs.

4K Zoom Function

Enlarge areas of the screen to confirm small details and check focus accuracy in photos using the 4K zoom function. It is quickly and easily accessible using the monitor’s front buttons.

Safe Area Marker

A safe area marker designates the area of the screen that will be displayed on any display device. This allows you to confirm that subtitles and other text will be visible.

Shading Hood Included

To prevent ambient light from reflecting off the screen, a shading hood that surrounds the top and left and right sides is bundled with the monitor.

5-Year Warranty

5 year warrantyA manufacturer's 5-year warranty covers all components including the LCD panel. EIZO can guarantee a long service life because it manufacturers its products at its own factories ensuring close control over production quality.

Zero Bright Pixels

Zero bright policyEIZO guarantees this product will be free from bright sub-pixels for six months from purchase date for purchases made on September 1, 2015 or later.

Brightness and Color Warranty

Brightness and color are warrantied for up to 10,000 hours from the date of production.
The monitor must be used within the recommended brightness of 120 cd/m2 or less and the color temperature between 5000 – 6500 K.

World’s First Color Accuracy (Quick Stability Grade) Certification

TUV color accuracy and quick stabilityThis model was among the first monitors in the world to obtain TÜV Rheinland’s Color Accuracy (Quick Stability grade) certification in October 2015. Color Accuracy is the first quality and performance criterion to measure the color accuracy of display devices for multiple graphics fields such as photography, post production, design, and printing.

Short summary description EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG248-4K, 60,5 cm (23.8"), 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, Black

Long summary description EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of EIZO CG248-4K LED display 60,5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

EIZO CG248-4K. Display diagonal: 60,5 cm (23.8"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
14 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0,13725 x 0,13725 mm
Pixel density
185 ppi
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Viewable size diagonal
60,4 cm
Digital horizontal frequency
24,5 - 137,5 kHz
Digital vertical frequency
22,5 - 71,5 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
Colour gamut
99%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product colour *
Black
Certification
CB, CE, TUV/GS, cTUVus, FCC-B, ICES-003-B, VCCI-B, TUV/Ergonomie, RCM, GOST-R, RoHS, WEEE, CUDO
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Plug and Play
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
9 W
Power consumption (max)
136 W
Power consumption (PowerSave)
9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
80 kWh
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, USB
Manual
Yes
Weight & dimensions
Width (with stand)
572,4 mm
Depth (with stand)
340 mm
Height (with stand)
553 mm
Weight (with stand)
9,2 kg
Width (without stand)
553 mm
Depth (without stand)
64 mm
Height (without stand)
345 mm
Weight (without stand)
8,5 kg
Packaging data
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
D
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:54:12
Uk has collected 14 expert reviews for EIZO CG248-4K LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-12 10:06:01
The amount of Ultra HD monitors available on the market grows steadily while their prices continue to drop. If you need a new monitor, you definitely want to consider an UHD-model. This test offers you a good overview, as we test 22 of these monitors...
Bottom line This year there is more choice than ever if you are looking for a new monitor. Even within the ultra hd segment there is a lot to choose from. Of the 22 monitors that we tested for this article, none of them are straight up bad monitors. Overall we can...
0%
Brand Image Product code Product Stock Price from
EIZO FlexScan EV2785-WT LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Grey EIZO FlexScan S1934H-GY LED display 48,3 cm (19") 1280 x 1024 pixels SXGA Grey
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)