location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elephant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours 24XL Claria Photo HD Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T24384011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615158 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:12:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 6 pc(s)
Long product name Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow :
The long product name of Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 6-colours 24XL Claria Photo HD Ink
More>>>
Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow:
The official description of Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow:
This short summary of the Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Elephant C13T24384011, High (XL) Yield, Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow, 10 ml, 8,7 ml, 6 pc(s), Multi pack

Long summary description Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow:
This is an auto-generated long summary of Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow based on the first three specs of the first five spec groups.

Epson Elephant C13T24384011. Cartridge capacity: High (XL) Yield, Black ink volume: 10 ml, Supply type: Multi pack, Colour ink volume: 8,7 ml, Printing colours: Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow, Quantity per pack: 6 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Expression Photo XP-960 Expression Photo XP-950 Expression Photo XP-860 Expression Photo XP-760 Expression Photo XP-55 Epson Expression Photo XP-850 Epson Expression Photo XP-750
Quantity per pack *
6 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
5
Black ink volume
10 ml
Colour ink volume
8,7 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T24384011
Country of origin
Indonesia
Packaging data
Package width
195 mm
Package depth
53 mm
Package height
150 mm
Package weight
215 g
Package type
Blister
Other features
Volume
55,7 ml
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
22,2 cm
Quantity per pallet
756 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
22,2 cm
Products per pallet (UK)
756 pc(s)
Quantity per pallet layer
84 pc(s)
Products per pallet layer (UK)
84 pc(s)
Minimum order quantity
7 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Disclaimer Epson Elephant C13T24384011 ink cartridge 6 pc(s) Original High (XL) Yield Black, Cyan, Light Cyan, Magenta, Light magenta, Yellow:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the cost per page for 24 vs. 24XL Elephant inks. Cost per page is calculated based on Epson official list prices as of July 2014.