location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adjustable Height Stand Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Height Stand for 800/705/600 G2 AIOs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7H08AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899214169 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Long product name HP Adjustable Height Stand Silver :
The long product name of HP Adjustable Height Stand Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adjustable Height Stand for 800/705/600/400 G2 AIOs
More>>>
HP Adjustable Height Stand Silver:
The official description of HP Adjustable Height Stand Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize a unique workspace with the HP Adjustable Height Stand for 800/705/600/400 G2 AIOs, which allows you to position your HP All-in-One for maximum comfort in a range of settings.

Features

- Find your best viewing height with up to four inches of vertical travel.
- Simply attach your AiO to the VESA bracket on the stand. The sturdy design is built to withstand up to 10,000 lift mechanisms.
- Get the reassurance of a one-year limited warranty.

Short summary description HP Adjustable Height Stand Silver:
This short summary of the HP Adjustable Height Stand Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adjustable Height Stand, 3,07 kg, Silver

Long summary description HP Adjustable Height Stand Silver:
This is an auto-generated long summary of HP Adjustable Height Stand Silver based on the first three specs of the first five spec groups.

HP Adjustable Height Stand. VESA mounting interfaces: 100 x 100 mm. Tilt angle range: -5 - 20°, Swivel angle: 180°. Product colour: Silver. Weight: 3,07 kg

Create your comfort zone

Find your best viewing height with up to four inches of vertical travel.

Easy assembly

Simply attach your AiO to the VESA bracket on the stand. The sturdy design is built to withstand up to 10,000 lift mechanisms.

Rest easy

Get the reassurance of a one-year limited warranty.

Mounting
VESA mounting interfaces
100 x 100 mm
Ergonomics
Tilt angle range
-5 - 20°
Swivel angle
180°
Design
Product colour *
Silver
Weight & dimensions
Weight
3,07 kg
Country Distributor
España 1 distributor(s)